location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS XL 48V Battery Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU48XLBP
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 2 years repair or replace
Long product name APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS) :
The short editorial description of APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS)

APC Smart-UPS XL 48V Battery Pack
More>>>
APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS):
The official marketing text of APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS) as supplied by the manufacturer

Extended run power protection for servers, networks, and telecommunications

Features - Cascading Capabilities, Hot Swap Batteries, Intelligent Battery Management

Short summary description APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS XL 48V Battery Pack, Sealed Lead Acid (VRLA), 48 V, Beige, 0 - 40 °C, 0 - 95%, 68.3 lbs (31 kg)

Long summary description APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS XL 48V Battery Pack. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V. Product color: Beige. Weight: 68.3 lbs (31 kg). Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Dimensions (WxDxH): 6.7 x 17.3 x 8.5" (170.2 x 439.4 x 215.9 mm)

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
48 V
Design
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
68.3 lbs (31 kg)
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Dimensions (WxDxH)
6.7 x 17.3 x 8.5" (170.2 x 439.4 x 215.9 mm)
Brand Image Article code product Stock Price from
APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS)
(show image)
SMARTCELL W Matrix-UPS SmartCell Battery Pack 208/240V 0.00
(excl. VAT)
0 (incl. VAT)
APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) 3 kVA 3000 W APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) 3 kVA 3000 W
(show image)
SMARTCELL/W Matrix-UPS SmartCell Battery Pack 208/240V 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS XLI +PowerChute 2200VA Iactive uninterruptible power supply (UPS) 2.2 kVA 1600 W APC Smart UPS XLI +PowerChute 2200VA Iactive uninterruptible power supply (UPS) 2.2 kVA 1600 W
(show image)
SU2200XLINET Smart UPS XLI +PowerChute 2200VA Iactive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)