location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid S27 Flat clinch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S27
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000540
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapid S27 Flat clinch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Staples up to 30 sheets of paper (80 gsm)
  • - Patented SuperFlatClinch technology reduces paper stack build up to 40%
  • - Top loading magazine for easy staple reloading
  • - For 24/6 and 26/6 Rapid Strong staples
Guarantee: 5 year
Long product name Rapid S27 Flat clinch Black :
The short editorial description of Rapid S27 Flat clinch Black

Supreme Halfstrip Stapler S27
More>>>
Short summary description Rapid S27 Flat clinch Black:
This short summary of the Rapid S27 Flat clinch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid S27, 30 sheets, Black, Flat clinch, 24/6. 26/6, Acrylonitrile butadiene styrene (ABS), Metal, 80 g/m²

Long summary description Rapid S27 Flat clinch Black:
This is an auto-generated long summary of Rapid S27 Flat clinch Black based on the first three specs of the first five spec groups.

Rapid S27. Stapling capacity: 30 sheets, Product color: Black, Clinch type: Flat clinch. Width: 1.34" (34 mm), Depth: 5.12" (130 mm), Height: 2.32" (59 mm)