SanDisk logo

SanDisk iXpand USB flash drive 32 GB USB Type-A / Lightning 2.0 Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68298
Info modified on:
29 Nov 2023, 14:43:30
Guarantee:
2-year limited warranty
Long product name SanDisk iXpand USB flash drive 32 GB USB Type-A / Lightning 2.0 Black, Silver:

iXpand, 32GB, Lightning, USB 2.0

Short summary description SanDisk iXpand USB flash drive 32 GB USB Type-A / Lightning 2.0 Black, Silver:

SanDisk iXpand, 32 GB, USB Type-A / Lightning, 2.0, Cap, Password protection, Black, Silver

Long summary description SanDisk iXpand USB flash drive 32 GB USB Type-A / Lightning 2.0 Black, Silver:

SanDisk iXpand. Capacity: 32 GB, Device interface: USB Type-A / Lightning, USB version: 2.0. Form factor: Cap. Password protection. Product color: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.