Fujitsu logo

Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119980
Info modified on:
10 Aug 2024, 09:55:27
Long product name Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:

Intel Core i5-5200U Processor (3M Cache, up to 2.70 GHz), 8GB DDR3L 1600MHz, 256GB SATA SSD, 13.3" LED FHD Touch 1920 x 1080, Gigabit LAN, WLAN, 4G, Bluetooth, WebCam, Windows 8.1 Pro 64-bit

Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:

The FUJITSU Tablet LIFEBOOK T935 is a versatile 2 in 1 Ultrabook™ for demanding professionals with new dynamic work styles. Its ultra-thin, durable aluminum housing with magnesium lid, just 17.1 mm height, and its super light weight enable you to travel in comfort. With a simple flip of the super crisp, rotatable 33.8 cm (13.3-inch) WQHD IGZO™ display with pen and touch support you can switch to tablet mode. The backlit keyboard, enterprise-grade security features, pull-out LAN connector and embedded 4G/LTE let you work securely wherever you are. With the optional port replicator maximum convenience in the office is ensured.

Short summary description Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:

Fujitsu LIFEBOOK T935, Intel® Core™ i5, 2.2 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:

Fujitsu LIFEBOOK T935. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.