location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Silk-épil 9 9-538 40 tweezers White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silk-épil 9 9-538
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE9-538 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201108894
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:50:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Braun Silk-épil 9 9-538 40 tweezers White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver
  • - Floating head
  • - White
Long product name Braun Silk-épil 9 9-538 40 tweezers White :
The short editorial description of Braun Silk-épil 9 9-538 40 tweezers White

Silk-épil 9 9-538 Bonus edition - Wet&Dry Cordless epilator with 2 extras including a face epilator
More>>>
Braun Silk-épil 9 9-538 40 tweezers White:
The official marketing text of Braun Silk-épil 9 9-538 40 tweezers White as supplied by the manufacturer

Extra wide head
Braun Silk-épil 9 has a 40% wider head removing a lot more hair in one stroke for a faster epilation. A new standard of epilation so you can enjoy long-lasting smooth skin for up to 4 weeks.

MicroGrip tweezer technology
Featuring wider, longer and deeper tweezers the Braun Silk-epil 9 removes with precision even the shortest hairs that wax cannot catch (down to 0.5mm). So you will not have to wait anymore for your body hair to grow long enough for waxing. Break free from those in-between days, break free from hassle.

High Frequency Massage system
With pulsating active vibrations - for an extra gentle epilation.

Pivoting head
Smoothly adapts to body contours for superior comfort and efficiency.

Wet&Dry
Works in bath or shower for a more comfortable epilation.

Braun Face epilator

Discover precise facial epilation, too.
You want to remove hair on your chin, upper lip and forehead or maintain your eyebrows? On these most delicate areas, precision is key. The sleek and compact design of Braun Face lets you handle it like mascara for absolute control and precision. It precisely removes facial hair from the root for up to 4 weeks of hair free skin. And with 200 plucking motions per second it is much more thorough and considerably faster than a manual tweezer. Included with selected Braun Silk-épil 9 models.

Short summary description Braun Silk-épil 9 9-538 40 tweezers White:
This short summary of the Braun Silk-épil 9 9-538 40 tweezers White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Silk-épil 9 9-538, White, 40 tweezers, 0.0197" (0.5 mm), Built-in, 1 h, 40 min

Long summary description Braun Silk-épil 9 9-538 40 tweezers White:
This is an auto-generated long summary of Braun Silk-épil 9 9-538 40 tweezers White based on the first three specs of the first five spec groups.

Braun Silk-épil 9 9-538. Product color: White, Number of tweezers: 40 tweezers, Minimum hair length: 0.0197" (0.5 mm). Battery type: Built-in, Charging time: 1 h, Operating time: 40 min. Weight: 18.7 oz (531 g). Package width: 2.76" (70 mm), Package depth: 10.2" (260 mm), Package height: 7.76" (197 mm)

Features
Number of tweezers *
40 tweezers
Shaver *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product color *
White
Wet & Dry *
Yes
Floating head *
Yes
Backlight
Yes
Number of speeds
2
Massage function
Yes
Waterproof
Yes
Minimum hair length
0.0197" (0.5 mm)
Power
Battery type
Built-in
Charging time
1 h
Operating time
40 min
Weight & dimensions
Weight
18.7 oz (531 g)
Packaging content
Facial head included
Yes
Packaging data
Package width
2.76" (70 mm)
Package depth
10.2" (260 mm)
Package height
7.76" (197 mm)
Package weight
24.9 oz (707 g)
Brand Image Article code product Stock Price from
Braun Silk-épil 9 9-549 40 tweezers White Braun Silk-épil 9 9-549 40 tweezers White
(show image)
SE9549BRUSH Silk-épil 9 9-549 0.00
(excl. VAT)
0 (incl. VAT)
Braun Silk-épil 9 9-541 40 tweezers White Braun Silk-épil 9 9-541 40 tweezers White
(show image)
SE9541 Silk-épil 9 9-541 0.00
(excl. VAT)
0 (incl. VAT)
Braun Silk-épil 7 7-561 40 tweezers White Braun Silk-épil 7 7-561 40 tweezers White
(show image)
SE7561 Silk-épil 7 7-561 0.00
(excl. VAT)
0 (incl. VAT)