location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Silk-épil 7 7-561 40 tweezers White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silk-épil 7 7-561
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7561 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201116370
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Braun SE7561 user manual (12.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun Silk-épil 7 7-561 40 tweezers White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver
  • - Floating head
  • - White
Long product name Braun Silk-épil 7 7-561 40 tweezers White :
The short editorial description of Braun Silk-épil 7 7-561 40 tweezers White

Silk-épil 7 7-561 - Wet&Dry Cordless epilator with 5 extras including a shaver head and a trimmer cap
More>>>
Braun Silk-épil 7 7-561 40 tweezers White:
The official marketing text of Braun Silk-épil 7 7-561 40 tweezers White as supplied by the manufacturer

Close-Grip Technology
40 specially designed tweezers catch hair as short as 0.5 mm for superior efficiency.

High Frequency Massage system
Stimulates the skin for a more comfortable experience.

Pivoting Head
The pivoting head lets the Braun Silk-épil 7 follow every contour of your body for better skin contact and even gentler performance.

Wet&Dry
The Braun Silk-épil 7 epilator is 100% waterproof. For extra comfort and a soothing epilation experience in warm water you can confidently use it in the bath or in the shower.

SoftLift Tips®
The SoftLift® Tips effectively lift even flat-lying hair and help guide them to the tweezers for removal.

Skin contour adaptation
Smoothly adapts to your body contours.

Short summary description Braun Silk-épil 7 7-561 40 tweezers White:
This short summary of the Braun Silk-épil 7 7-561 40 tweezers White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Silk-épil 7 7-561, White, 40 tweezers, 0.0197" (0.5 mm), Built-in, 1 h, 40 min

Long summary description Braun Silk-épil 7 7-561 40 tweezers White:
This is an auto-generated long summary of Braun Silk-épil 7 7-561 40 tweezers White based on the first three specs of the first five spec groups.

Braun Silk-épil 7 7-561. Product color: White, Number of tweezers: 40 tweezers, Minimum hair length: 0.0197" (0.5 mm). Battery type: Built-in, Charging time: 1 h, Operating time: 40 min. Weight: 15.2 oz (430 g). Package width: 2.56" (65 mm), Package depth: 7.09" (180 mm), Package height: 7.76" (197 mm)

Features
Number of tweezers *
40 tweezers
Shaver *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product color *
White
Wet & Dry *
Yes
Floating head *
Yes
Backlight
Yes
Number of speeds
2
Massage function
Yes
Waterproof
Yes
Minimum hair length
0.0197" (0.5 mm)
Power
Battery type
Built-in
Charging time
1 h
Operating time
40 min
Weight & dimensions
Weight
15.2 oz (430 g)
Packaging content
Sensitive area cap
Yes
Packaging data
Package width
2.56" (65 mm)
Package depth
7.09" (180 mm)
Package height
7.76" (197 mm)
Package weight
20.2 oz (573 g)
Brand Image Article code product Stock Price from
Braun Silk-épil 9 9-549 40 tweezers White Braun Silk-épil 9 9-549 40 tweezers White
(show image)
SE9549BRUSH Silk-épil 9 9-549 0.00
(excl. VAT)
0 (incl. VAT)
Braun Silk-épil 9 9-541 40 tweezers White Braun Silk-épil 9 9-541 40 tweezers White
(show image)
SE9541 Silk-épil 9 9-541 0.00
(excl. VAT)
0 (incl. VAT)
Braun Silk-épil 9 9-538 40 tweezers White Braun Silk-épil 9 9-538 40 tweezers White
(show image)
SE9-538 Silk-épil 9 9-538 0.00
(excl. VAT)
0 (incl. VAT)