location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 3166 weeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3166
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3166 show
Show alternative article codes used in the online market place
Category: Weeders Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2016 10:18:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Gardena 3166 weeder :
The short editorial description of Gardena 3166 weeder

Combisystem Grubber, 9 cm
More>>>
Short summary description Gardena 3166 weeder:
This short summary of the Gardena 3166 weeder data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 3166, 1 pc(s), 3.54" (90 mm)

Long summary description Gardena 3166 weeder:
This is an auto-generated long summary of Gardena 3166 weeder based on the first three specs of the first five spec groups.

Gardena 3166. Number of products included: 1 pc(s). Width: 3.54" (90 mm)

Brand Image Article code product Stock Price from
Gardena

Gardena 3019 weeder
(show image)
03019-20 Combisystem Grubber Assortment 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 08928-20 weeder
(show image)
08928-20 08928-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8924-20 weeder
(show image)
8924-20 Combisystem Hand Weeder 0.00
(excl. VAT)
0 (incl. VAT)