location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J6925DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J6925DW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 1200 x 6000 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 256 MB
  • - 36.8 lbs (16.7 kg)
Guarantee: 2 years
Long product name Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi :
The short editorial description of Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

MFC-J6925DW - 22pm, 1200 x 6000dpi, DUAL-CIS, 256MB, USB 2.0, Pictbridge, 802.11b/g/n, NFC, Ethernet, 16.7kg
More>>>
Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
The official marketing text of Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer

Introducing Business Smart™ Pro with INKvestment cartridges - an innovative, cost-effective, high-volume printing solution for your small office or home office. Brother created INKvestment cartridges to provide larger print volume businesses a budget friendly solution with 2400 page black cartridges for under $25 and 1200 page color cartridges for under $15. INKvestment cartridges provide less than $0.01 black cost per page and less than $0.05 color cost per page. The MFC-J6925DW features full 11" x 17" capabilities(print/copy/scan/fax), dual paper trays and ships with Super-High yield INKvestment cartridges, making this machine perfect for your high-volume use. Additionally, the MFC-J6925DW offers enhanced mobile connectivity, including NFC "touch to connect", so you can print on the go with ease.

- Spend less for more pages with INKvestment cartridges: 2400 page black cartridges < $25 and 1200 page color cartridges < $15.
- Super low printing costs:< $0.01 black and < $0.05 color cost per page.
- 500-sheet dual paper tray total capacity and 35-sheet ADF capacity up to 11"x17".
- Single pass duplex scan/copy and automatic duplex printing.
- Wireless printing from a mobile device via: AirPrint™, Google Cloud Print™, Mopria™, Brother iPrint&Scan, and Wi-Fi Direct®.
- NFC "touch to connect" printing and scanning.
- Fast print speeds:Up to 22ppm black / 20ppm color (ISO/IEC 24734).
- Easily navigate onscreen menus on an intuitive 3.7" TouchScreen display with swipe functionality.
- Scan to popular cloud services via Web Connect including Google Drive™, Dropbox, Evernote® and Evernote Business® , OneNote and more.
- 2-year limited warranty and free phone support for the life of the product.

Short summary description Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J6925DW, Inkjet, Color printing, 1200 x 6000 DPI, A3, Direct printing, Black, White

Long summary description Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J6925DW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) color
20 ipm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
1200 x 2400 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, E-mail Server, FTP, Memory card, SMB, USB
Image formats supported
JPG, MJPEG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax broadcasting
100 locations
Fax coding methods
MMR
Features
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
2L, Executive, Folio, Index card, L, Ledger (media size), Letter
Envelopes sizes
C5, Com-10, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18, 13x20
Borderless printing media sizes
2L, A3, A4, A6, Index card, L, Ledger, Letter
Custom media width
5.83 - 11.7" (148 - 297 mm)
Custom media length
5.83 - 17" (148 - 431.8 mm)
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 1.1, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
128-bit WEP, 64-bit WEP, APOP, SMTP-AUTH, SSID, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
256 MB
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MiniSD, MiniSDHC, MMC, MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (copying)
50 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
3.7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
29 W
Power consumption (ready)
5.5 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Other operating systems supported
Android, iOS, Windows Phone
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
21.8" (553 mm)
Depth
17" (433 mm)
Height
12.2" (310 mm)
Weight
36.8 lbs (16.7 kg)
Packaging content
Drivers included
Yes
Bundled software
Embedded Web Server BRAdmin Light
Other features
Power management
Yes
PictBridge
Yes
Fax compatibility
ITU-T G3
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:05
Uk has collected 2 expert reviews for Brother MFC-J6925DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2016-11-14 19:50:05
To innovate, printer manufacturers have experimented with different technologies to make their boxy designs stand out. Epson's EcoTank technology on the WorkForce ET-4550 (US-only $499, about £320, AU$678) makes high volume printing easy with large ink ta...
Good Economical print cost, Dual, ledger paper trays, Brother Cloud Apps...
Bad No borderless A3 printing, Small tray capacity...
Bottom line Brother's INKvestment technology helps the MFC-J6925DW deliver economical prints with low up-front ink investment costs. Smart Cloud Apps, the ability to scan and print 11 x 17-inch projects and a simple touchscreen UI make this printer a versatile multif...
80%
techradar.com/au/
Updated:
2016-11-14 19:50:05
To innovate, printer manufacturers have experimented with different technologies to make their boxy designs stand out. Epson's EcoTank technology on the WorkForce ET-4550 (US-only $499, about £320, AU$678) makes high volume printing easy with large ink ta...
Good Economical print cost, Dualledger paper trays, Brother Cloud Apps...
Bad No borderless A3 printing, Small tray capacity...
Bottom line Brother's INKvestment technology helps the MFC-J6925DW deliver economical prints with low up-front ink investment costs. Smart Cloud Apps, the ability to scan and print 11 x 17-inch projects and a simple touchscreen UI make this printer a versatile multif...
80%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)