CLUB3D logo

CLUB3D USB 3.0 Active Repeater Cable 15 Meter M/F

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93368
Info modified on:
10 Aug 2024, 09:39:29
Long product name CLUB3D USB 3.0 Active Repeater Cable 15 Meter M/F:

USB 3.0 Active Repeater Cable 15 Meter M/F

CLUB3D USB 3.0 Active Repeater Cable 15 Meter M/F:

The maximum practical length for the USB 3.0 cable is 3 meters but often certain applications require flexibility when it comes to cable length. To lift this length barrier, the USB 3.0 Active Repeater Cable allows you to extend the USB 3.0 cable far beyond its maximum length.

The USB 3.0 Active Repeater Cable does not require any driver installation and therefore it is plug and play device. It is both compatible for Windows™ and Mac OSX™ computer systems.

Short summary description CLUB3D USB 3.0 Active Repeater Cable 15 Meter M/F:

CLUB3D USB 3.0 Active Repeater Cable 15 Meter M/F, 590.6" (15 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black

Long summary description CLUB3D USB 3.0 Active Repeater Cable 15 Meter M/F:

CLUB3D USB 3.0 Active Repeater Cable 15 Meter M/F. Cable length: 590.6" (15 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product color: Black, Magnetically shielded

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.