Nordic Ware 19062 outdoor barbecue/grill accessory Griddle

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27942
Info modified on:
10 Apr 2018, 18:53:19
Guarantee:
5 years
Long product name Nordic Ware 19062 outdoor barbecue/grill accessory Griddle:

Grande Reversible Griddle

Short summary description Nordic Ware 19062 outdoor barbecue/grill accessory Griddle:

Nordic Ware 19062, Griddle, Black, Aluminum, 12" (304.8 mm), 20" (508 mm), 0.75" (19.1 mm)

Long summary description Nordic Ware 19062 outdoor barbecue/grill accessory Griddle:

Nordic Ware 19062. Type: Griddle, Product color: Black, Material: Aluminum. Width: 12" (304.8 mm), Depth: 20" (508 mm), Height: 0.75" (19.1 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.