location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Polacoat projection screen 100"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Polacoat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27335
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Da-Lite Polacoat projection screen 100" :
The short editorial description of Da-Lite Polacoat projection screen 100"

Polacoat in-wall rear projection screen - Da-View screen, unframed, video format, diagonal 100"
More>>>
Da-Lite Polacoat projection screen 100":
The official marketing text of Da-Lite Polacoat projection screen 100" as supplied by the manufacturer

Diffusion coatings are available for all types of applications with any size screen and a wide range of viewing angles.

Eight unique optical coatings to choose from (see below) to match your application requirements.

Diffusion coating is permanently bonded to the substrate. Cannot peel off like laminated film or vinyl based diffusion screens.

Two substrates offered:

- Da-Plex (acrylic substrate) available in standard sizes up to 9'H x 18'W*.
- Da-Glas (glass substrate) available standard in sizes up to 10'H x 20'W*.

*Larger sizes available upon request.

Four factory framing options are offered:

1. Standard frame.
2. Deluxe frame.
3. Base frame.
4. Self-trimming frame.

Short summary description Da-Lite Polacoat projection screen 100":
This short summary of the Da-Lite Polacoat projection screen 100" data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Polacoat, 100"

Long summary description Da-Lite Polacoat projection screen 100":
This is an auto-generated long summary of Da-Lite Polacoat projection screen 100" based on the first three specs of the first five spec groups.

Da-Lite Polacoat. Diagonal: 100", Format: Video

Performance
Overall screen size (Height x Width)
59.8 x 79.9" (152 x 203 cm)
Performance
Format
Video
Diagonal *
100"
Country Distributor
United Kingdom 1 distributor(s)