Cooler Master logo

Cooler Master Gaming Swift-RX Gaming mouse pad Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46294
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name Cooler Master Gaming Swift-RX Gaming mouse pad Black:

SWIFT-RX, Small, Rubber, Black

Short summary description Cooler Master Gaming Swift-RX Gaming mouse pad Black:

Cooler Master Gaming Swift-RX, Black, Monochromatic, Rubber, Gaming mouse pad

Long summary description Cooler Master Gaming Swift-RX Gaming mouse pad Black:

Cooler Master Gaming Swift-RX. Width: 8.27" (210 mm), Depth: 9.84" (250 mm). Product color: Black, Surface coloration: Monochromatic, Material: Rubber, Gaming mouse pad

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.