location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 515H toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
515H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51F5H00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646562362 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 515H toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 5000 pages
  • - Laser printing
Long product name Lexmark 515H toner cartridge Original Black :
The short editorial description of Lexmark 515H toner cartridge Original Black

Yield Value: 5000, 399 x 137 x 181 mm, 0.85 kg
More>>>
Lexmark 515H toner cartridge Original Black:
The official marketing text of Lexmark 515H toner cartridge Original Black as supplied by the manufacturer

Essential to Lexmark Print System Performance.
Consistently outstanding image quality. Long-life system reliability. Superior sustainability. Innovative shake-free print system.

Unison™ Toner
Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

High Yield
Maximise your savings and enjoy premium quality with Genuine Lexmark cartridges. High Yield cartridges offer a lower cost per page and contain more pages than Standard Yield cartridges do. Perfect for high volume printing.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Programme
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Short summary description Lexmark 515H toner cartridge Original Black:
This short summary of the Lexmark 515H toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 515H, 5000 pages, Black

Long summary description Lexmark 515H toner cartridge Original Black:
This is an auto-generated long summary of Lexmark 515H toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark 515H. Black toner page yield: 5000 pages, Printing colors: Black

Features
Compatibility *
MS312dn, MS415dn
Black toner page yield *
5000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Lexmark
Product color
Black
Weight & dimensions
Width
15.7" (399 mm)
Depth
5.39" (137 mm)
Height
7.13" (181 mm)
Weight
30 oz (850 g)
Other features
Print technology
Laser printing