Toshiba logo

Toshiba Satellite Click Mini L9W-B-102 Intel Atom® Z3735F Hybrid (2-in-1) 8.9" Touchscreen Full HD 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100990
Info modified on:
09 Feb 2022, 14:17:29
Long product name Toshiba Satellite Click Mini L9W-B-102 Intel Atom® Z3735F Hybrid (2-in-1) 8.9" Touchscreen Full HD 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, White:

8.9", Intel Atom Z3735F 1.33GHz, 2GB RAM DDR3L, 32GB SSD, Intel HD Graphics, HD-Webcam 5MP/2MP, 802.11b/g/n, Bluetooth 4.0 + LE, Windows 8.1 32-bit

Short summary description Toshiba Satellite Click Mini L9W-B-102 Intel Atom® Z3735F Hybrid (2-in-1) 8.9" Touchscreen Full HD 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, White:

Toshiba Satellite Click Mini L9W-B-102, Intel Atom®, 1.33 GHz, 8.9", 1920 x 1200 pixels, 2 GB, 32 GB

Long summary description Toshiba Satellite Click Mini L9W-B-102 Intel Atom® Z3735F Hybrid (2-in-1) 8.9" Touchscreen Full HD 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, White:

Toshiba Satellite Click Mini L9W-B-102. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 8.9", HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.