location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U904
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:U9040MXP31BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:11:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4600U 2.1 GHz
  • - Touchscreen 14" Quad HD+ 3200 x 1800 pixels LED backlight Gloss 16:9
  • - 10 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4G
  • - Lithium Polymer (LiPo) 45 Wh 10 h
  • - Windows 8.1 Pro 64-bit
Long product name Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver :
The short editorial description of Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver

Intel Core i7-4600U Processor (4M Cache, up to 3.30 GHz), 10GB (8GB + 2GB On-board) DDR3 1600MHz, 256GB SATA SSD, 35.56 cm (14 ") LED WQHD+ IGZO Touch 3200 x 1800, Gigabit LAN, WLAN, Bluetooth, UMTS, LTE, WebCam, Windows 8.1 Pro 64-bit
More>>>
Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver:
The official marketing text of Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver as supplied by the manufacturer

The Fujitsu LIFEBOOK U904 is an attractively fully-featured Ultrabook™ for business professionals. The outstanding thin design of only 15.5 mm at only 1.39 kg allows you to travel in complete comfort, while the solid magnesium housing ensures durability. Its super-crisp 35.6cm (14-inch) frameless WQHD+ IGZO display also supports touch input. What’s more, an extended battery runtime, backlit keyboard, ultimate security features and optional embedded 4G/LTE offer you the exceptional mobility outside the office. With the optional port replicator ultimate convenience is guaranteed in the office.

Design
The sophisticated balance of an ultra-slim 15.5mm notebook with a stylish design and a frameless and brilliant touch display provides you with elegant mobility and turns heads in the office, in meetings or on business trips.

Mobile Office on the Go
A super light weight, an extended battery runtime, a solid magnesium and aluminum housing, 3G/UMTS or 4G/LTE connectivity options and a ShockSensor to protect your hard disk drive make your LIFEBOOK a real mobile office to support you in your hectic business life.

Convenience for busy professionals
Enjoy the comfort to efficiently work on the go or in the office with the optional backlit keyboard, optional 3G/UMTS or 4G/LTE, 'pull-out' LAN connector, Hybrid Drives (SSHD) or Solid State Drives (SSD), HD webcam, Anytime USB Charge or the optional port replicator.

Ultimate security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, fingerprint sensor, TPM module or Full Disk Encryption, granting you ultimate security.

Short summary description Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver:
This short summary of the Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK U904, Intel® Core™ i7, 2.1 GHz, 14", 3200 x 1800 pixels, 10 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 14" Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK U904. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Housing material
Magnesium
Display
Display diagonal *
14"
Display resolution *
3200 x 1800 pixels
Touchscreen *
Yes
HD type
Quad HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
360 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4600 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
10 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
10 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Maximum resolution
1920 x 1080 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
3G standards
UMTS
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76616
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
45 Wh
Battery life (max)
10 h
Battery recharge time
2 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Palm vein scanner
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
CE, CB, WEEE, CT / HCL entry / WHQL
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
13" (329.9 mm)
Depth
9.05" (229.9 mm)
Height
0.61" (15.5 mm)
Weight *
3.06 lbs (1.39 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
10 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:08
Uk has collected 37 expert reviews for Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Touchscreen Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com/au/
Updated:
2016-11-14 20:20:08
Fujitsu has taken the wrappings off its new flagship Ultrabook, the Lifebook U904. It continues the Lifebook range's tradition of combining eye-catching consumer-style design with a raft of business-friendly features, but you might have to take your IT ma...
Good WQHDdisplay, Classy design, Thin and light, Biometric security...
Bad Lacklustre keyboard, Not too affordable...
Bottom line With a slim and classy design, an eye-popping WQHD+ display and biometric security options that actually work, the Fujitsu Lifebook U904 successfully carries over popular traits from top-end consumer Ultrabooks into the business world. It's questionable w...
80%
techradar.com
Updated:
2016-11-14 20:20:08
Fujitsu has taken the wrappings off its new flagship Ultrabook, the Lifebook U904. It continues the Lifebook range's tradition of combining eye-catching consumer-style design with a raft of business-friendly features, but you might have to take your IT ma...
Good WQHD, display, Classy design, Thin and light, Biometric security...
Bad Lacklustre keyboard, Average battery life...
Bottom line If you're in the running for a nippy, stylish business Ultrabook and have a specific requirement - such as a WQHD+ display or biometric security - Fujitsu has delivered. While the keyboard and resolution gripes posed issues for us, they could prove non-i...
80%
notebookcheck.net
Updated:
2016-11-14 20:20:08
We reviewed our first version of the Lifebook U904 about two months ago. That model was equipped with a Core i7-4600U , 10 GB of working memory and an SSD. Our update covers a slimmed-down version : An Intel Core i5-4200U serves as the notebook's processo...
Good Polished look, Metal case, UMTS, Very good, matte display...
Bad Few connections, Bad keyboard, Cooling not optimized, CPU and GPU do not provide their maximum possible performance, Missing SSD, Short battery life...
Bottom line Our verdict is quite similar to that of our review device's glossy relative. The high display resolution cannot always be used practically, and the CPU and GPU throttling have a negative impact on the notebook's speed in everyday use. The U904 with a glos...
78%
notebookcheck.net
Updated:
2016-11-14 20:20:08
Fujitsu calls its LifeBook U904 the best laptop in the subnotebook category. The price of 1800 Euros (~$2454) for the present configuration is not exactly low, but is still acceptable for a leader. The precise product name of this configuration is VFY: U9...
Good Elegant exterior, Metal casing, UMTS, Touchscreen, Bright and high-contrast screen, Swift SSD, Energy-efficient...
Bad Few interfaces, Inferior keyboard, Stiff ClickPad, Extremely reflective screen surface, Non-optimized cooling, CPU and GPU do not provide maximum performance, Squeals under load...
Bottom line The temperature is acceptable during normal load, but the otherwise quiet laptop starts to squeal unpleasantly then. The battery runtime is sufficient, but not exceptional.Buyers who can ignore the major points of criticism, like the reflective screen and...
81%