HP logo

HP Slim Ultrabook backpack Black, Gray

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148804
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Slim Ultrabook backpack Black, Gray:

Slim Ultrabook Backpack + X4000b Bluetooth Mouse (H3T50AA)

HP Slim Ultrabook backpack Black, Gray:

The HP Slim Ultrabook Backpack—a stylish, durable, and compact messenger bag built for your Ultrabook™. A black twill fabric accented with gray plaid combines form and function to help protect your hardware and give you a polished appearance.

Features

- Help protect your Ultrabook™ with the soft-lined interior with a padded compartment for your notebook, storage for your extras, elastic straps for your cables, and a pouch for your tablet. Keep your phone, pens, and more with slip and zip pockets.
- Keep your hands free for other tasks with adjustable, padded shoulder straps that provide the right length for every user.
- Get a one-year parts replacement limited warranty.

Short summary description HP Slim Ultrabook backpack Black, Gray:

HP Slim Ultrabook Backpack, 15.6", Notebook compartment

Long summary description HP Slim Ultrabook backpack Black, Gray:

HP Slim Ultrabook Backpack. Product main color: Black, Gray, Coloration: Monochromatic, Maximum screen size: 15.6". Width: 11.4" (290 mm), Depth: 3.94" (100 mm), Height: 17.1" (435 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.