location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UC300 Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-AAGV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063620548
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL UC300 Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Supraaural
  • - Microphone type: Boom
Long product name DELL UC300 Headset Wired Head-band Office/Call center Black :
The short editorial description of DELL UC300 Headset Wired Head-band Office/Call center Black

PRO STEREO HEADSET UC300 LYNC OPTIMIZED 520-AAGT
More>>>
DELL UC300 Headset Wired Head-band Office/Call center Black:
The official marketing text of DELL UC300 Headset Wired Head-band Office/Call center Black as supplied by the manufacturer

Clear audio plus comfort and convenience
The Dell Pro Stereo Headset is a comfortable and easy-to-use communication solution with crystal-clear audio quality. The Dell Pro Stereo Headset is specifically designed to improve communication quality on conference calls, presentations, sales calls and more. This USB headset features plug-and-play convenience and is compatible with popular office communication programs.

Optimized for crystal-clear sound
The Dell Pro Stereo Headset is Powered by Jabra and optimized to provide crystal-clear sound quality with Unified Communications (UC) programs such as Microsoft Office Communicator, Microsoft Lync, Avaya and Cisco. Plug-and-play compatibility with UC programs means you can use the headset right out of the box to start communicating clearly.

Designed for comfort and flexibility
This lightweight device features leatherette covered padding on the headband and ear cushions, so it's comfortable to wear even during long calls. Adjustable ear cushions and a flexible microphone boom allow for a personalized fit and clearer voice reproduction.

Easy to use with plug-and-play convenience
Getting started with the Dell Pro Stereo Headset is as easy as plugging it into a USB port. Plug-and-play convenience is paired with intuitive controls for a no-hassle setup.

Call controls located on the cord
A call-control unit is attached to the cord, so commonly used adjustments are at your fingertips. There's a volume control rocker, call pickup/end button and a microphone mute button, so you can conduct calls without needing to touch your keyboard or mouse.

Noise-cancelling microphone for clearer communication
The Dell Pro Stereo Headset is designed to perform in busy office settings. The noise-cancelling microphone helps block out unwanted background sounds, while the dual-earpiece design make it easier to hear clearly even in a noisy environment.

Short summary description DELL UC300 Headset Wired Head-band Office/Call center Black:
This short summary of the DELL UC300 Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UC300, Wired, Office/Call center, 3.88 oz (110 g), Headset, Black

Long summary description DELL UC300 Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of DELL UC300 Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

DELL UC300. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Cable length: 106.3" (2.7 m). Weight: 3.88 oz (110 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Cable length
106.3" (2.7 m)
Compatible products
Latitude 3340 Latitude E5440 Latitude E5540 Latitude E7240 Latitude E7440 OptiPlex 3020 MT OptiPlex 3020 SFF OptiPlex 3030 AIO OptiPlex 7010 OptiPlex 9020 AIO OptiPlex 9020 DT OptiPlex 9030 AIO
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Supraaural
Acoustic system
Closed
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
7.48" (190 mm)
Height
5.91" (150 mm)
Weight
3.88 oz (110 g)
Packaging content
Quantity
1
Other features
Manual
Yes
Travel pouch
Yes
Country Distributor
United Kingdom 1 distributor(s)