location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C8650DN Color 9600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8650DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102MN3NL1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983027011 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C8650DN Color 9600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - A3 55 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Total input capacity: 1150 sheets Total output capacity: 750 sheets
  • - Internal memory: 1024 MB Built-in processor 750 MHz
Guarantee: 1-year
Long product name KYOCERA FS-C8650DN Color 9600 x 600 DPI A3 :
The short editorial description of KYOCERA FS-C8650DN Color 9600 x 600 DPI A3

FS-C8650DN - 9600 x 600 dpi , 50/25 ppm A4/A43, 1GB RAM, 160GB HDD, PowerPC 750GL/750 MHz, USB 2.0, Gigabit Ethernet, AC 220 ~ 240 V, 50/60 Hz, 1210 W, 111 kg
More>>>
KYOCERA FS-C8650DN Color 9600 x 600 DPI A3:
The official marketing text of KYOCERA FS-C8650DN Color 9600 x 600 DPI A3 as supplied by the manufacturer

Top A3 colour printer with superior performance

- Up to 50/55 pages per minute A4 in colour and b/w
- Standard duplex unit for double-sided printing up to 50/55 ppm
- Up to 9,600 dpi printing quality with multi-bit technology
- High performance controller with 160 GB HDD as standard
- Unmatched input paper capacity of 1,150 – 7,650 sheets
- Superior finishing capabilities with up to 4,000 sheets capacity
- Optional Mailbox for easiest selection of printouts
- Long-life drum and developer lasts for 600,000 pages A4
- Exceptionally low printing costs in its class

This top end high speed, high performance printer comes with a vast array of versatile features and options. It is able to print 50 A4 colour ppm in the highest quality. It has Kyocera’s long life technology meaning this machine will run and run. It also has our unique toner system that keeps costs and waste to a minimum, which is good for you and for the environment.

Short summary description KYOCERA FS-C8650DN Color 9600 x 600 DPI A3:
This short summary of the KYOCERA FS-C8650DN Color 9600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C8650DN, Laser, Color, 9600 x 600 DPI, A3, 55 ppm, Duplex printing

Long summary description KYOCERA FS-C8650DN Color 9600 x 600 DPI A3:
This is an auto-generated long summary of KYOCERA FS-C8650DN Color 9600 x 600 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA FS-C8650DN. Print technology: Laser, Color, Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 55 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
50 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (black, normal quality, A3)
27 ppm
Print speed (color, normal quality, A3)
25 ppm
Warm-up time
30 s
Time to first page (black, normal)
4.9 s
Time to first page (color, normal)
6.2 s
Features
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Bitmap, PCL, PostScript, Windows
PCL fonts
93
Number of PostScript fonts
136
Number of bitmap fonts
1
Number of Windows fonts
8
Input & output capacity
Total input capacity *
1150 sheets
Total output capacity *
750 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
7650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Duplex media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Yes
Processor family
PowerPC
Processor model
750GL
Processor frequency
750 MHz
Sound pressure level (printing)
53.2 dB
Sound power level (standby)
37 dB
Design
Display
LCD
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
1210 W
Power consumption (standby)
170 W
Power consumption (PowerSave)
15 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
244.7 lbs (111 kg)
Dimensions (WxDxH)
26.5 x 31 x 29.3" (672 x 787 x 744 mm)
Other features
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 09:12:01
Uk has collected 1 expert review for KYOCERA FS-C8650DN Colour 9600 x 600 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-02-06 09:12:00
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
Brand Image Article code product Stock Price from
KYOCERA FS-C8600DN Color 9600 x 600 DPI A3 KYOCERA FS-C8600DN Color 9600 x 600 DPI A3
(show image)
870B61102N13NL0 FS-C8600DN 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-C8650DN Color 9600 x 600 DPI A3 KYOCERA FS-C8650DN Color 9600 x 600 DPI A3
(show image)
870B61102MN3NL0 FS-C8650DN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)