location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPMB45 project mount Wall White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mount - ELPMB45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H706040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946544403
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:26:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPMB45 project mount Wall White :
The short editorial description of Epson ELPMB45 project mount Wall White

Wall Mount - ELPMB45
More>>>
Short summary description Epson ELPMB45 project mount Wall White:
This short summary of the Epson ELPMB45 project mount Wall White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPMB45, Wall, White, EB-520, EB-525W, EB-535W, 11.4" (290 mm), 37" (940 mm), 12.4" (315 mm)

Long summary description Epson ELPMB45 project mount Wall White:
This is an auto-generated long summary of Epson ELPMB45 project mount Wall White based on the first three specs of the first five spec groups.

Epson ELPMB45. Mounting type: Wall, Product color: White, Compatible products: EB-520, EB-525W, EB-535W. Package width: 11.4" (290 mm), Package depth: 37" (940 mm), Package height: 12.4" (315 mm). Country of origin: China. Quantity per pack: 1 pc(s), Quantity per pallet: 14 pc(s), Quantity per pallet (UK): 21 pc(s)

Performance
Mounting type *
Wall
Product color *
White
Compatible products
EB-520, EB-525W, EB-535W
Weight & dimensions
Package width
11.4" (290 mm)
Package depth
37" (940 mm)
Package height
12.4" (315 mm)
Weight & dimensions
Package weight
0.495 oz (14 g)
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Harmonized System (HS) code
83024190
Quantity per pallet (UK)
21 pc(s)
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
New Zealand 1 distributor(s)