Click & Store Small Organiser Box, Pink
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- For further content organisation use attached flexible inner compartment system
- Contemporary design and colors to enhance your office and home space
- You can divide the box for 2 or 3 parts and stop fighting with tangled cables or mixed pictures
- At first glance, you see what you get in the box! Its depth has been designed to give you enough space for storing accessories and in the same time to limit putting them one on another.
- Striking and stylish box for organising chargers, wires, stationery and other odds and ends
- Label holder for easy content indexing
Leitz 60570023, Fiberboard, Pink, Envelope, Letter, Note, Paper, Picture, 21.2 oz (600 g), 8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)
Leitz 60570023. Material: Fiberboard, Product color: Pink, Suitable for storing: Envelope, Letter, Note, Paper, Picture. Weight: 21.2 oz (600 g), Dimensions (WxDxH): 8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)