location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60420062 file storage box Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60420062
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60420062 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:26:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60420062 file storage box Purple :
The short editorial description of Leitz 60420062 file storage box Purple

Click & Store DVD/Media Storage Box, Purple
More>>>
Leitz 60420062 file storage box Purple:
The official marketing text of Leitz 60420062 file storage box Purple as supplied by the manufacturer

- Striking and stylish storage box for DVDs or other odds and ends
- Label holder for easy content indexing
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Contemporary design and colors to enhance your office and home space
- Capacity of 20 standard cases or 40 slim cases
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping

Short summary description Leitz 60420062 file storage box Purple:
This short summary of the Leitz 60420062 file storage box Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60420062, Purple, 20.1 oz (570 g), 8.11 x 5.79 x 13.9" (206 x 147 x 352 mm)

Long summary description Leitz 60420062 file storage box Purple:
This is an auto-generated long summary of Leitz 60420062 file storage box Purple based on the first three specs of the first five spec groups.

Leitz 60420062. Product color: Purple. Weight: 20.1 oz (570 g), Dimensions (WxDxH): 8.11 x 5.79 x 13.9" (206 x 147 x 352 mm)

Features
Product color
Purple
Weight & dimensions
Weight
20.1 oz (570 g)
Dimensions (WxDxH)
8.11 x 5.79 x 13.9" (206 x 147 x 352 mm)
Brand Image Article code product Stock Price from
Leitz 60440062 file storage box Polypropylene (PP) Purple Leitz 60440062 file storage box Polypropylene (PP) Purple
(show image)
60440062 60440062 0.00
(excl. VAT)
0 (incl. VAT)