location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Basic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X122
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JKT11.001 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 4:3 13000:1
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - 3D
  • - AC 240 W
More>>>
Short summary description Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Basic X122, 3000 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 4:3, 16:9

Long summary description Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

Acer Basic X122. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: OSRAM. Focus: Manual, Focal length range: 21.95 - 24.18 mm, Aperture range (F-F): 2.51 - 2.69. Noise level: 30 dB, Noise level (economic mode): 27 dB. Product type: Standard throw projector, Product color: Black, Placement: Desktop

Projector
Supported aspect ratios
4:3, 16:9
Projection distance
39.4 - 468.5" (1 - 11.9 m)
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Projector brightness (economic mode)
2400 ANSI lumens
Keystone correction, horizontal
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Lamp type
OSRAM
Lamp power
190 W
Lamp power (economic mode)
11000 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21.95 - 24.18 mm
Aperture range (F-F)
2.51 - 2.69
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Optical zoom
1.1x
Video
Full HD *
No
3D *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
27 dB
Noise level *
30 dB
Design
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
240 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Brand Image Article code product Stock Price from
Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black
(show image)
MR.JM311.001 X113P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)