location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 30010051 folder Blue A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30010051
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30010051 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2020 20:06:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 30010051 folder Blue A4 :
The short editorial description of Leitz 30010051 folder Blue A4

WOW Flat File
More>>>
Leitz 30010051 folder Blue A4:
The official marketing text of Leitz 30010051 folder Blue A4 as supplied by the manufacturer

Eye-catching flat file in vibrant new colour range with dual colour effect. The laminated surface gives the file a glossy, high quality look and feel.

Bar mechanism clips and files hole punched documents

Give your workplace or your home the WOW factor with this range of products in striking and stylish colours

Fast filing and easy access to the contents

250 A4 sheet capacity (80 gsm)

Short summary description Leitz 30010051 folder Blue A4:
This short summary of the Leitz 30010051 folder Blue A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 30010051, A4, Blue, 250 sheets, 9.45" (240 mm), 0.118" (3 mm), 12.2" (310 mm)

Long summary description Leitz 30010051 folder Blue A4:
This is an auto-generated long summary of Leitz 30010051 folder Blue A4 based on the first three specs of the first five spec groups.

Leitz 30010051. Format: A4, Product color: Blue, Maximum capacity: 250 sheets. Width: 9.45" (240 mm), Depth: 0.118" (3 mm), Height: 12.2" (310 mm). Quantity per pack: 1 pc(s)

Features
Product color
Blue
Format *
A4
Maximum capacity
250 sheets
Weight & dimensions
Width
9.45" (240 mm)
Weight & dimensions
Depth
0.118" (3 mm)
Height
12.2" (310 mm)
Weight
1.76 oz (50 g)
Packaging data
Quantity per pack
1 pc(s)