location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups KM4689 Drip coffee maker 1.25 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM4689
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM468910 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010942218654 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 11:29:09
The date of the most recent change of the data-sheet in Icecat's system
Krups KM468910 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krups KM4689 Drip coffee maker 1.25 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in Drip coffee maker 1.25 L
  • - 12 cups
  • - 850 W
  • - Black
More>>>
Short summary description Krups KM4689 Drip coffee maker 1.25 L:
This short summary of the Krups KM4689 Drip coffee maker 1.25 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups KM4689, Drip coffee maker, 1.25 L, 850 W, Black

Long summary description Krups KM4689 Drip coffee maker 1.25 L:
This is an auto-generated long summary of Krups KM4689 Drip coffee maker 1.25 L based on the first three specs of the first five spec groups.

Krups KM4689. Product type: Drip coffee maker, Water tank capacity: 1.25 L, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Power: 850 W. Product color: Black

Performance
Reservoir for brewed coffee *
Jug
Capacity in cups *
12 cups
Built-in grinder *
No
Water filter
Yes
Appliance placement *
Built-in
Product type *
Drip coffee maker
Water tank capacity *
1.25 L
Country of origin
China
Cooking functions & programs
Multi beverage *
No
Mocha making
Yes
Ergonomics
Housing material
Stainless steel
Built-in display *
No
Water level indicator
Yes
Product color *
Black
Cord storage
Yes
Illuminated on/off switch
Yes
Reservoir for brewed coffee material
Glass
Power
Power *
850 W
Auto power off
Yes
Other features
Aroma jug
Yes
Brand Image Article code product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908
Country Distributor
Deutschland 2 distributor(s)