Toshiba logo

Toshiba B114 14" Briefcase Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64114
Info modified on:
19 Nov 2020, 13:37:30
Long product name Toshiba B114 14" Briefcase Black:

14", 355 x 40 x 245mm

Short summary description Toshiba B114 14" Briefcase Black:

Toshiba B114, Briefcase, 14", Shoulder strap, 11.3 oz (320 g)

Long summary description Toshiba B114 14" Briefcase Black:

Toshiba B114. Case type: Briefcase, Maximum screen size: 14", Shoulder strap. Weight: 11.3 oz (320 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.