location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iogear Check ‘iogear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2LU3AMB6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2LU3AMB6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0881317512444 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘iogear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iogear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:27:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - USB A Male
  • - Micro-USB B Male
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Blue
  • - 1 pc(s)
Guarantee: Lifetime-Limited
Long product name iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue :
The short editorial description of iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue

2 m, USB 3.0, USB A/microUSB B
More>>>
Short summary description iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue:
This short summary of the iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue data-sheet is auto-generated and uses the product title and the first six key specs.

iogear G2LU3AMB6, 78.7" (2 m), USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Blue

Long summary description iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue:
This is an auto-generated long summary of iogear G2LU3AMB6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB A Micro-USB B Blue based on the first three specs of the first five spec groups.

iogear G2LU3AMB6. Cable length: 78.7" (2 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product color: Blue

Brand Image Article code product Stock Price from
Microconnect

Microconnect USB 2.0 A-A 3m M-M USB cable 118.1" (3 m) USB A White
(show image)
USBNETLINK USB 2.0 A-A 3m M-M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)