location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 00430-20 10 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00430-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
430-20 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gardena 00430-20 10 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 L
  • - Material: Plastic
  • - Black, Blue, Metallic, Orange
Long product name Gardena 00430-20 10 L :
The short editorial description of Gardena 00430-20 10 L

Classic Spreader 300
More>>>
Short summary description Gardena 00430-20 10 L:
This short summary of the Gardena 00430-20 10 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 00430-20, 10 L, Plastic, Black, Blue, Metallic, Orange, 17.7" (450 mm)

Long summary description Gardena 00430-20 10 L:
This is an auto-generated long summary of Gardena 00430-20 10 L based on the first three specs of the first five spec groups.

Gardena 00430-20. Capacity: 10 L, Material: Plastic, Product color: Black, Blue, Metallic, Orange. Width: 17.7" (450 mm)