location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GSS116E Fast Ethernet (10/100) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSS116E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSS116E-100EUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449105216 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GSS116E Fast Ethernet (10/100) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16 Console port: RJ-45
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
Long product name NETGEAR GSS116E Fast Ethernet (10/100) Black :
The short editorial description of NETGEAR GSS116E Fast Ethernet (10/100) Black

16-port Gigabit Click Switch, 8K MAC, 4 Mbit Buffer, 8.36W, Black
More>>>
NETGEAR GSS116E Fast Ethernet (10/100) Black:
The official marketing text of NETGEAR GSS116E Fast Ethernet (10/100) Black as supplied by the manufacturer

Your ports and cables where you want them
Today's networks have increasing numbers of devices attached to them, both wired and wireless. As wired devices proliferate, it can be difficult to easily and neatly place networked ports where you want them.

NETGEAR ProSAFE Click Switches address this issue with an innovative and thoughtful hardware design, including the flexible 1-2-3-4 Click mounting system. The new ProSAFE Click Switches are Gigabit Ethernet switches with an industry-first, bracket mounting system for easy installation. Available in either 8- or 16-Gigabit port configurations, their slim design and internal power supplies enables you to organize wires, secure cables, eliminate bulky power adapters, and improve the overall appearance of wiring closets, training facilities, lab benches, conference rooms, and entertainment centers that require multiple connected devices.

Flexible 1-2-3-4 Mounting System
The innovative 1-2-3-4 mounting system gives you the flexibility to place the Click Switch in locations where other switches will not go. Whether it's directly on a wall, strapped to a pole, under the meeting table in a conference room or in a server closet, vertical or horizontal, the Click Switch's unique mounting system allow you to control exactly how your ports and cables are deployed.

NETGEAR ProSAFE Click Switch Family Overview
Overview of the NETGEAR ProSAFE Click Switch Family. The Click Switches GSS108E (8-port) and GSS116E (16-port) feature an innovative and flexible mounting bracket, making it easy to mount the Click switches vertically and horizontally, on a wall, under a desk, or strapped to a pole - allowing you to put your ports where you need them.

Plus Switch Networking Features
The Click Switches can go beyond plug n' play connectivity with ProSAFE Plus Switch networking features, allowing businesses to segment the network with VLANs or prioritize voice and video traffic with QoS. IGMP Snooping allows for optimized multimedia delivery and port trunking (GSS116E only) adds redundancy to uplinks and servers.

Short summary description NETGEAR GSS116E Fast Ethernet (10/100) Black:
This short summary of the NETGEAR GSS116E Fast Ethernet (10/100) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GSS116E, Fast Ethernet (10/100)

Long summary description NETGEAR GSS116E Fast Ethernet (10/100) Black:
This is an auto-generated long summary of NETGEAR GSS116E Fast Ethernet (10/100) Black based on the first three specs of the first five spec groups.

NETGEAR GSS116E. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE.... Power connector: DC-in jack

Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Console port
RJ-45
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Security
DHCP features
DHCP client
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
No
Product color
Black
LED indicators
Yes
Certification
CE, CSA, UL
Performance
Mean time between failures (MTBF)
721479 h
Power
Power consumption (typical)
8.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
16" (407 mm)
Depth
2.76" (70 mm)
Height
1.38" (35 mm)
Weight
2.87 lbs (1.3 kg)
Packaging data
User guide
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)