location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
540-BBDR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
540-BBDR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063817085 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 315185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 10:56:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express Ethernet / Fiber
  • - 10000 Mbit/s
  • - Internal
Long product name DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s :
The short editorial description of DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s

2x SFP+, 10Gbps, PCI-E
More>>>
DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s:
The official marketing text of DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s as supplied by the manufacturer

The Intel X520 DP 10 Gb DA/SFP+ server adapter from Dell is a high performance adapter designed for the high-speed PCI Express bus architecture. It offers increased bandwidth, reliability and enhanced functionality. The dedicated input/output (I/O) bandwidth of PCIe ensures priority performance on the port - without bus sharing - for Gigabit Ethernet connectivity.

Short summary description DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s:
This short summary of the DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 540-BBDR, Internal, Wired, PCI Express, Ethernet / Fiber, 10000 Mbit/s

Long summary description DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s:
This is an auto-generated long summary of DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s based on the first three specs of the first five spec groups.

DELL 540-BBDR. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet / Fiber. Maximum data transfer rate: 10000 Mbit/s

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet / Fiber
Fiber ports quantity
2
Fiber optic connector
SFP+
PCI Card form factor
Full-height
Network
Maximum data transfer rate *
10000 Mbit/s
Ethernet LAN data rates
10000 Mbit/s
Design
Internal *
Yes
Plug and Play
Yes
Compatible products
Dell: PowerEdge R320 PowerEdge R430 PowerEdge R520 PowerEdge R530 PowerEdge R630 PowerEdge R720 Poweredge R720xd PowerEdge R730 PowerEdge R730XD PowerEdge R820 PowerEdge T420 PowerEdge T430 PowerEdge T620 PowerEdge T630
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 2 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL 540-BBDR network card Internal Ethernet / Fiber 10000 Mbit/s:
Disclaimer

Actual configuration might differ from illustration