location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-AFMX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AFMX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063837014 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC :
The short editorial description of DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC

120GB, SATA Boot MLC 6Gpbs, 2.5in Hot-plug, 3.5in HYB CARR, 13G, CusKit
More>>>
DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC:
The official marketing text of DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC as supplied by the manufacturer

The 120GB Solid State Hard Drive from Dell™ provides an ideal data storage solution for you. The drive uses only nonvolatile memory to store data instead of the spinning platters and moving heads. This results in fast access times and data transfer. This small form-factor drive has no moving parts. As a result it acts as a reliable storage device. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC:
This short summary of the DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-AFMX, 120 GB, 2.5", 6 Gbit/s

Long summary description DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC:
This is an auto-generated long summary of DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC based on the first three specs of the first five spec groups.

DELL 400-AFMX. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Features
SSD form factor *
2.5"
SSD capacity *
120 GB
Interface *
Serial ATA III
Features
Memory type *
MLC
Data transfer rate
6 Gbit/s
Other features
Internal
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL 400-AFMX internal solid state drive 2.5" 120 GB Serial ATA III MLC:
Disclaimer

Actual configuration might differ from illustration