Kingston Technology logo

Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135516
Info modified on:
12 Feb 2024, 10:09:03
End of life date:
08 Feb 2024
Guarantee:
Lifetime
Long product name Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3:

32GB microSDHC UHS-I speed class 3 (U3) 90R/80W

Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3:

Kingston’s microSDHC/SDXC UHS-I U3 (Ultra High-Speed Bus, Speed Class 3) Flash card features impressive speeds that allow users to capture cinema-quality full HD (1080p), ultra HD (2160p), 3D and 4K2K videos. It’s a perfect match for high-performance, small form factor devices such as smartphones and portable camcorders. With speeds of 90MB/s read and 80MB/s write, it makes editing and uploading files faster, especially when used with Kingston’s USB 3.0 card readers, including MobileLite G4 and Media Reader.

Short summary description Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3:

Kingston Technology microSDHC/SDXC UHS-I U3 32GB, 32 GB, MicroSDXC, Class 3, UHS, 90 MB/s, 80 MB/s

Long summary description Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3:

Kingston Technology microSDHC/SDXC UHS-I U3 32GB. Capacity: 32 GB, Flash card type: MicroSDXC, Flash memory class: Class 3, Internal memory type: UHS, Read speed: 90 MB/s, Write speed: 80 MB/s. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.