location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
230V Automatic Voltage Switch with Surge Protection, 190 Joules, Direct Plug-In
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVS5D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182197 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 7-year limited warranty
Long product name Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V :
The short editorial description of Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V

230V Automatic Voltage Switch with Surge Protection, 190 Joules, Direct Plug-In
More>>>
Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V:
The official marketing text of Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V as supplied by the manufacturer

AVS5D Automatic Voltage Switch is a power protection device combining over-voltage, under-voltage, lightning and spike/surge protection for your appliances and electronics. This device also guards against surges and spikes that may occur when power is restored. The AVS5D easily handles small refrigerators, small freezers, small air conditioners, TVs and computer equipment, plugged into its single outlet, from fluctuating power. Program buttons let you quickly set voltage range, on/off delay, overload protection and digital display mode. The easy to read digital LED displays show you voltage, wattage, settings and status at a glance. The AVS5D features surge protecting components to guard against spikes and surges.
- Direct plug-in / 1 outlet
- Over and under voltage protection
- Surge and spike protection
- 5-amp current rating
- 7-year limited warranty

- AVS5D Automatic Voltage Switch
- Owner's Manual
- 5-amp current rating
- BS 1363 UK plug
- BS 1363 UK outlet
- Program buttons
- Voltage LED
- Load LED
- Digital LED display
- 7-year limited warranty

Short summary description Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V:
This short summary of the Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AVS5D, 190 J, 1 AC outlet(s), BS 1363, 220-230 V, Type G (BS 1363), White

Long summary description Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V:
This is an auto-generated long summary of Tripp Lite AVS5D surge protector White 1 AC outlet(s) 220-230 V based on the first three specs of the first five spec groups.

Tripp Lite AVS5D. Surge energy rating: 190 J, AC outlets quantity: 1 AC outlet(s), AC outlet types: BS 1363. Power plug: Type G (BS 1363). Product color: White, Material: Plastic. Width: 2.52" (64 mm), Depth: 1.88" (47.8 mm), Height: 5.2" (132.1 mm). Certification: CE

Power
Surge energy rating *
190 J
AC outlets quantity *
1 AC outlet(s)
AC outlet types *
BS 1363
Nominal input voltage *
220-230 V
Ports & interfaces
Power plug
Type G (BS 1363)
Features
Product color *
White
Material
Plastic
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
2.52" (64 mm)
Depth
1.88" (47.8 mm)
Height
5.2" (132.1 mm)
Certificates
Certification
CE
Packaging data
Package width
3.38" (85.9 mm)
Package depth
2.6" (66 mm)
Package height
5.31" (134.9 mm)
Package weight
6.35 oz (180 g)
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
13" (330.2 mm)
Master (outer) case length
16.3" (415 mm)
Master (outer) case height
8.07" (205 mm)
Master (outer) case weight
14.4 lbs (6.53 kg)
Quantity per master (outer) case
36 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)