LevelOne logo

LevelOne CAS-2316 camera mounting accessory

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63134
Info modified on:
25 Sept 2023, 12:13:04
Long product name LevelOne CAS-2316 camera mounting accessory:

Wall mount for mini dome mini fisheye

LevelOne CAS-2316 camera mounting accessory:

Work with: FCS-3065, FCS-3072, FCS-3092, FCS-3093

Short summary description LevelOne CAS-2316 camera mounting accessory:

LevelOne CAS-2316, White, Taiwan, FCS-3065 FCS-3072 FCS-3092 FCS-3093, 4.76" (121 mm), 2.19" (55.5 mm), 5.53" (140.5 mm)

Long summary description LevelOne CAS-2316 camera mounting accessory:

LevelOne CAS-2316. Product color: White, Country of origin: Taiwan, Compatibility: FCS-3065 FCS-3072 FCS-3092 FCS-3093. Width: 4.76" (121 mm), Depth: 2.19" (55.5 mm), Height: 5.53" (140.5 mm). Package width: 2.56" (65 mm), Package depth: 6.06" (154 mm), Package height: 5.04" (128 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.