location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QG3327/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3327/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103712794
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:29
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year(s)
Long product name Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray :
The short editorial description of Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray

35min/10h, Grey/Black
More>>>
Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray:
The official marketing text of Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray as supplied by the manufacturer

All-in-one FACE Styling
Maximum versatility for complete facial styling
Create your perfect style with this waterproof MultiGroomer. A full size trimmer, detail foil shaver, nosetrimmer, and adjustable beard and stubble combs with up to 18 length settings, gives you all the tools to perfect your look.

Skin friendly performance
- Detail foil shaver for a close finish around the edges
- Full size trimmer for neck line, sideburns and chin
- Nosetrimmer: Comfortably remove unwanted hairs
- Skin-friendly trimmer blades are easy on your face and neck

Versatile
- 18 length setting beard & moustache comb
- 12 length setting detail & stubble comb

Easy to use
- 2 year guarantee, worldwide voltage, no oil needed
- 35 minutes of cordless use after 10 -hour charge.
- Travel and storage pouch for convenient travel and storage
- Fully washable for easy cleaning

Short summary description Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray:
This short summary of the Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 3000 QG3327/15, Self-sharpening blade, AC/Battery, Black, Gray

Long summary description Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray:
This is an auto-generated long summary of Philips MULTIGROOM Series 3000 QG3327/15 body groomer/shaver Black, Gray based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 3000 QG3327/15. Product color: Black, Gray. Power source: AC/Battery, Operating time: 35 min, Battery recharge time: 10 h

Features
Number of length steps
30
Product color *
Black, Gray
Self-sharpening blade
Yes
Cordless
Yes
Maintenance-free blades
Yes
Power
Power source *
AC/Battery
Power
Operating time
35 min
Battery recharge time
10 h
Rechargeable
Yes
Packaging content
Cleaning brush
Yes
Pouch
Yes
Styling comb
Yes