Philips AVENT logo

Philips AVENT SCF135/08 food storage container Round Jar Gray

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93319
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips AVENT SCF135/08 food storage container Round Jar Gray:

Milk powder dispenser, 3 doses, 0% BPA, 0 - 6m

Philips AVENT SCF135/08 food storage container Round Jar Gray:

Ideal for travel
BPA Free

This unit carries 3 pre-measured portions of milk powder in separate compartments. When you're ready to feed, just pour the powder into the feeding bottle of pre-boiled cooled water. Remove inner sections to use as a bowl or container.

Benefits and features:
- Inner part can be removed
- Entire dispenser sterilizable,microwavable & dishwasher safe
- Holds enough powdered formula for three 260 ml/ 9 oz feeds

Short summary description Philips AVENT SCF135/08 food storage container Round Jar Gray:

Philips AVENT SCF135/08, Jar, Round, Gray, 1 pc(s), Malaysia

Long summary description Philips AVENT SCF135/08 food storage container Round Jar Gray:

Philips AVENT SCF135/08. Type: Jar, Form factor: Round, Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.