Intel logo

Intel NUC BLKNUC5I3MYHE PC/workstation barebone UCFF Black, Silver i3-5010U BGA 1168 2.1 GHz

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130485
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name Intel NUC BLKNUC5I3MYHE PC/workstation barebone UCFF Black, Silver i3-5010U BGA 1168 2.1 GHz:

NUC Kit NUC5i3MYHE

Short summary description Intel NUC BLKNUC5I3MYHE PC/workstation barebone UCFF Black, Silver i3-5010U BGA 1168 2.1 GHz:

Intel NUC BLKNUC5I3MYHE, UCFF, Mini PC barebone, BGA 1168, DDR3L-SDRAM, M.2, Serial ATA III, 65 W

Long summary description Intel NUC BLKNUC5I3MYHE PC/workstation barebone UCFF Black, Silver i3-5010U BGA 1168 2.1 GHz:

Intel NUC BLKNUC5I3MYHE. Chassis type: UCFF, Product type: Mini PC barebone. Processor socket: BGA 1168, BIOS type: EEPROM. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 65 W

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.