Acer logo

Acer Aspire XC-703 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115470
Info modified on:
07 Oct 2024, 17:13:43
Long product name Acer Aspire XC-703 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Desktop PC Black:

Intel Pentium J2900 (2M Cache, up to 2.67 GHz), 4GB DDR3, 500 GB HDD, AMD R5-235 1 GB, DVD SM, Ethernet, Windows 8.1 (64-bit)

Acer Aspire XC-703 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Desktop PC Black:

Aspire X
One third the size, all the features
Maximize your creativity and your desk space, too. Small enough to fit almost anywhere, the compact Aspire X Series is just one-third the size of a tower PC, yet offers plenty of power and performance for your multimedia creativity and HD entertainment – plus, your all your media is shareable using Acer BYOC™ Apps.

Fits in well
Easy to place, easy to set up: Whether on a bookcase shelf, in a corner of your desk, or tucked underneath, this compact PC just fits. It's perfect for storing movies and media, as a gaming or learning machine in the kids' room, or as a homework tool for students in cramped dorms.

Full power
Finish tasks, watch video, play casual games, and keep in touch with friends -- all easy with next generation Intel® Core™ or new AMD processors, and display graphics ranging from integrated Intel® HD to NVIDIA® GeForce® or AMD Radeon™ display cards. Press the blue LED power button and command your world.

HD fun
Wonderfully compact -- and greatly entertaining -- the Aspire X Series is your high-definition multimedia center. Select models combine discrete graphics with HD audio for vividly accurate color and sound. Plus, you can easily take the multimedia experience to your big screen, thanks to the HDMI® port built into every Aspire X Series desktop.

Expandable
Add up to 16 GB of DDR3 memory for fast response in entertainment, gaming and design applications. Easily transfer media from your digital devices using the front-mounted card reader or speedy USB 3.0 ports. Plus, you have anytime, anywhere access to documents and media on all your devices with Acer BYOC™ Apps.

Short summary description Acer Aspire XC-703 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Desktop PC Black:

Acer Aspire XC-703, 2.41 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire XC-703 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Desktop PC Black:

Acer Aspire XC-703. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.