Fujitsu logo

Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72337
Info modified on:
10 Aug 2024, 07:37:49
Long product name Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:

CELSIUS H730, Intel Core i7-4810MQ (2.8 GHz, 3.8 GHz Turbo, 6 MB, Intel HD Graphics 4600), 8 GB (2x 4 GB) DDR3 L 1600MHz PC3-12800 SO-DIMM RAM, 256GB SATAIII 2.5" SSD, DVD Super Multi, NVIDIA Quadro K1100M, UMTS, WebCam, PalmSecure, Windows 7 Professional & Windows 8 Pro

Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:

If you're a mobile worker looking for a workstation and enhanced productivity, Fujitsu's CELSIUS H730 with an attractive slim design is the ideal device. This 39.6 cm (15.6-inch) mobile workstation with comprehensive ISV certifications combines powerful performance with multiple connectivity options. The modular bay provides individual expandability. Comprehensive protection against security threats like an optional palm vein sensor complete a reliable package.

Workstation performance
4th generation Intel® Core™ i7 & i5 processors with vPro™ technology. Professional NVIDIA® Quadro® graphics with up to 576 CUDA cores

Ultimate security
Optional PalmSecure™ or fingerprint sensor, TPM and Advanced Theft Protection

Unlimited connectivity
Optional integrated 3G/UMTS, 4G/LTE, Bluetooth® and WLAN

Full flexibility
Common Modular Bay option with the laptop LIFEBOOK E series (for second hard disk drive or battery)

ISV certification
Comprehensive certification for workstation applications

Short summary description Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H730, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H730. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.