location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES5162
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45762142
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713063667
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 45 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB 667 MHz
  • - 48.5 lbs (22 kg)
Long product name OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi :
The short editorial description of OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi

ES5162 MFP - A4, Mono, 45ppm, 4.5s, Duplex print, copy, scan, fax, 7” (17.5cm) LCD, USB 2.0 Device, 10/100/1000 Ethernet, Wireless 802.11abgn, Host USB x 1 (Front)
More>>>
Short summary description OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi:
This short summary of the OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

OKI ES5162, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi:
This is an auto-generated long summary of OKI ES5162 Laser A4 1200 x 1200 DPI 45 ppm Wi-Fi based on the first three specs of the first five spec groups.

OKI ES5162. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)