location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB350FBPBRU
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:32:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 16.7 MP CMOS Touchscreen Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 21x Digital zoom: 5x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 16 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Built-in speaker(s) Voice recording Wi-Fi Near Field Communication (NFC)
Long product name Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black :
The short editorial description of Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black

16.3MP, 1/2.3" BSI CMOS, OIS, 21x zoom, 1080p, 30fps, 3" LCD TFT, Wi-Fi, NFC, MicroSD, USB 2.0, AV, 216g
More>>>
Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black:
The official marketing text of Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black as supplied by the manufacturer

21x Optical Zoom, 23mm Wide Angle
From up close or far away, preserve the moment exactly how you want to remember it. Capture a spectacular mural that takes up the entire side of a building—or a field of colorful wildflowers that seems to stretch for miles—with the 23mm wide-angle lens. When you can’t get physically closer to your subject, such as a windsurfer sailing across the sea, the 21x optical zoom lets you capture every sharp detail.

Smart Mode
A quick tap of Smart Mode and you’re set with various special modes. Capture perfect trails of light at night on a busy intersection full of red taillights or instantly capture a high-speed scene with Action Freeze. Let Rich Tone create extraordinarily surrealistic photos with colors that pop and express your artistic side. Just choose the one you want to shoot perfection.

Compact Size, Full HD Power, Full HD Movie Recording
Full HD Video Recording (1080 / 30p)
The WB350F shoots 1920x1080p Full HD video at 30 frames per second with lifelike color and extraordinarily sharp details. Plus, its H.264 format allows for longer recording than a camera with MJPEG video, so you can capture more of the action. Then watch your brilliant HD footage in the comfort of your living room.

Dual Capture
Why choose between shooting images and video when you can do both? Dual Capture lets you snap great photos while you’re shooting Full HD video. Record a soccer game as a keepsake for your child without losing the ability to email a frame-worthy still of a goal celebration to other family members.

Capture brilliance, not noise
16.3MP BSI CMOS sensor
Tiny sensors tend to lead to noisy pictures. The WB35F, however, comes equipped with a 16-megapixel CCD sensor that’s larger—1 / 2.3”, to be exact—than those found in most compact digital cameras. The results are vivid yet natural images, whether you’re shooting in a dimly lit room or outside on a sunny day.

Short summary description Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black:
This short summary of the Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB 350F, 16.7 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Black

Long summary description Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black:
This is an auto-generated long summary of Samsung WB 350F 1/2.3" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Samsung WB 350F. Camera type: Compact camera, Megapixel: 16.7 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Weight: 7.62 oz (216 g). Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16.7 MP
Sensor type *
CMOS
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
16 MP: 4608 x 3456 14 MP: 4608 x 3072 10 M: 3648 x 2736, 12 MW: 4608 x 2592, 5M: 2592 x 1944, 3M: 1984 x 1488 2MW: 1920 x 1080, 1 M: 1024 x 768 8 M: 2832 x 2832
Image stabilizer *
Yes
Total megapixels
16.7 MP
Image formats supported *
EXIF, JPS
Lens system
Optical zoom *
21x
Digital zoom *
5x
Focal length range
4.1 - 86.1 mm
Minimum focal length (35mm film equiv)
0.906" (23 mm)
Maximum focal length (35mm film equiv)
19" (483 mm)
Maximum aperture number
2.8
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Macro focusing range (tele)
1.5 - 3.5 m
Macro focusing range (wide)
0.1 - 0.8 m
Auto Mode focusing range (tele)
3.5 - ∞
Auto Mode focusing range (wide)
0.8 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
16 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
11.8 - 161.4" (0.3 - 4.1 m)
Flash range (tele)
19.7 - 114.2" (0.5 - 2.9 m)
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Audio system
Mono
Audio formats supported
AAC
Memory
Internal memory
9.5 MB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Memory slots
1
Maximum memory card size
64 GB
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
3"
Display resolution (numeric)
460000 pixels
Ports & interfaces
USB version *
2.0
HDMI *
No
DC-in jack
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Backlight, Fireworks, Night, Night portrait, Panorama, Portrait, Spotlight, Sunset, Landscape
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Camera file system
DCF, Exif 2.21
Smartphone remote support
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product color *
Black
Battery
Battery life (CIPA standard)
310 shots
Battery life (max)
2.6 h
Battery type
SLB-10A
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
4.47" (113.6 mm)
Depth
0.984" (25 mm)
Height
2.56" (65.1 mm)
Weight
7.62 oz (216 g)
Packaging content
Bundled software
iLinker
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Intel Core 2 Duo 1.66 GHz / AMD Athlon X2 Dual-Core 2.2 GHz
Power source type
Battery