location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Fast Ethernet print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Ethernet Print Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-301P+/E show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2017
Product end of life date
Long product name D-Link Fast Ethernet print server Ethernet LAN :
The short editorial description of D-Link Fast Ethernet print server Ethernet LAN

Fast Ethernet Print Server
More>>>
D-Link Fast Ethernet print server Ethernet LAN:
The official marketing text of D-Link Fast Ethernet print server Ethernet LAN as supplied by the manufacturer

D-Link, an industry leader in networking, introduces the DP-301P+ Express EtherNetworkTM Fast Ethernet Print Server. The DP-301P+ is a compact print server that allows you to share your parallel printer on an Ethernet network. Now, everyone on your network can enjoy the benefits of sharing a single printer.

The DP-301P+ is a great alternative to software-based printer sharing. The DP-301P+ eliminates the need to have your printer connected to a host computer. With the DP-301P+, everyone on your network can be sure that their printing jobs go through at any time. Documents also print faster from the DP-301P+ than from software-based printer sharing solutions.

The DP-301P+ is designed to make installation simple. It has a built-in Centronics connector that connects directly to your printer without the hassle of using a printer cable. Its compact size makes placement of the DP-301P+ easy—even in areas with limited space.

The DP-301P+ supports all the major networking protocols such as TCP/IP, NetBEUI, AppleTalk, and EtherTalk. It is compatible with computers running Windows, Macintosh, Linux, and all other TCP/IP compatible operating systems.

The DP-301P+ is easily configured using a Web-browser. With the user-friendly Web-based setup, you can quickly configure your DP-301P+ Print Server from any computer on the network. A PSAdmin configuration program is also included to configure your DP-301P+ for Windows-based systems.

Add the DP-301P+ to your home, school, or small office network for the convenience of a shared network printer.


Product Features:
• Convenient Printer Sharing
• Centronics Port for Direct Printer Connection
• Web-based Set-up
• Compact & Portable

Short summary description D-Link Fast Ethernet print server Ethernet LAN:
This short summary of the D-Link Fast Ethernet print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Fast Ethernet Print Server, Ethernet LAN, 2.2" (56 mm), 3.54" (90 mm), 1.02" (26 mm), 5.19 oz (147 g), 0 - 50 °C

Long summary description D-Link Fast Ethernet print server Ethernet LAN:
This is an auto-generated long summary of D-Link Fast Ethernet print server Ethernet LAN based on the first three specs of the first five spec groups.

D-Link Fast Ethernet Print Server. Network connection type: Ethernet LAN. Width: 2.2" (56 mm), Depth: 3.54" (90 mm), Height: 1.02" (26 mm). Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 2.2 x 3.54 x 1.02" (56 x 90 x 26 mm)

Network
Network connection type *
Ethernet LAN
Weight & dimensions
Width
2.2" (56 mm)
Depth
3.54" (90 mm)
Height
1.02" (26 mm)
Weight
5.19 oz (147 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
2.2 x 3.54 x 1.02" (56 x 90 x 26 mm)
Brand Image Article code product Stock Price from
D-Link Multi-Protocol with Single USB Port print server Ethernet LAN D-Link Multi-Protocol with Single USB Port print server Ethernet LAN
(show image)
DP-301U/E Multi-Protocol Print Server with Single USB Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)