location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TCB001EU backpack Black, Blue Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCB001EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCB001EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442954801 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 440778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 11:01:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus TCB001EU backpack Black, Blue Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accessory Workstation - Designed to hold all those daily essentials - Smartphone, business cards, memory cards, pens, etc
  • - Comfort - Moulded handle, sturdy metal fittings and extra padded compartment offer maximum comfort when carrying your large screen notebooks
  • - Cushioned Notebook compartment: Holds notebooks with 17" - 18" screens
  • - Water repelling protective rain coat
  • - Waist strap included
Guarantee: Lifetime
Long product name Targus TCB001EU backpack Black, Blue Nylon :
The short editorial description of Targus TCB001EU backpack Black, Blue Nylon

XL Laptop Backpack
More>>>
Targus TCB001EU backpack Black, Blue Nylon:
The official marketing text of Targus TCB001EU backpack Black, Blue Nylon as supplied by the manufacturer

Targus XL Laptop Backpack is perfect for the notebook user that has a lot going on and going along. It starts with a large separate, padded notebook compartment that fits most notebooks with 17" - 18" widescreens. This backpack includes a compartment for files and many other additional storage areas. Integrated in a front workstation are Smart Phone pocket and business card holder. Featuring an integrated water repelling protective rain coat that you can hide away in a secret pocket it ensures your notebook is protected even in the wet. Its moulded handle, waist strap, extra back cushioning and sturdy nickel fittings will provide the maximum protection whilst carrying your large screen notebook ensuring you arrive at your destination in comfort.

- Cushioned Notebook compartment: Holds notebooks with 17" - 18"screens
- Accessory Workstation - Designed to hold all those daily essentials - Smartphone, business cards, memory cards, pens, etc
- Comfort - Moulded handle, sturdy metal fittings and extra padded compartment offer maximum comfort when carrying your large screen notebooks
- Waist strap
- Water Repelling protective rain coat

Short summary description Targus TCB001EU backpack Black, Blue Nylon:
This short summary of the Targus TCB001EU backpack Black, Blue Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TCB001EU, 18", Notebook compartment, Nylon

Long summary description Targus TCB001EU backpack Black, Blue Nylon:
This is an auto-generated long summary of Targus TCB001EU backpack Black, Blue Nylon based on the first three specs of the first five spec groups.

Targus TCB001EU. Product main color: Black, Blue, Coloration: Monochromatic, Minimum screen size: 17". Width: 6.3" (160 mm), Depth: 14.6" (370 mm), Height: 19.7" (500 mm). Package width: 5.31" (135 mm), Package depth: 19.3" (490 mm), Package height: 14.2" (360 mm). Material: Nylon. Quantity per pallet: 60 pc(s), Master (outer) case width: 19.9" (505 mm), Master (outer) case length: 20.7" (525 mm)

Features
Product main color *
Black, Blue
Coloration
Monochromatic
Notebook compartment
Yes
Minimum screen size
17"
Maximum screen size
18"
Handle(s)
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width *
6.3" (160 mm)
Depth *
14.6" (370 mm)
Height *
19.7" (500 mm)
Weight
2.76 lbs (1.25 kg)
Notebook compartment dimensions (W x D x H)
12.6 x 2.17 x 16.5" (320 x 55 x 420 mm)
Packaging data
Package width
5.31" (135 mm)
Packaging data
Package depth
19.3" (490 mm)
Package height
14.2" (360 mm)
Package weight
2.69 lbs (1.22 kg)
Material
Material *
Nylon
Logistics data
Quantity per pallet
60 pc(s)
Harmonized System (HS) code
42029291
Master (outer) case width
19.9" (505 mm)
Master (outer) case length
20.7" (525 mm)
Master (outer) case height
14.3" (364 mm)
Master (outer) case weight
16.1 lbs (7.32 kg)
Quantity per master (outer) case
5 pc(s)
Other features
Dimensions (WxDxH)
14.3 x 8.23 x 19.8" (362 x 209 x 502 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 07:52:23
Uk has collected 4 expert reviews for Targus TCB001EU backpack Black, Blue Nylon and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
rbmods.com
Updated:
2011-08-03 07:52:19
Targus is well known for their laptop bags, today we are taking a look at one of their laptop backpack. We recieved a sample of their TCB001EU or XL backpack as it also seems to be called. What type of features does this product hold and how good is th...
Good Big, Well padded, Cellphone holder, Compartments, Lifetime warranty...
Bad None this far...
Bottom line This is a VERY nice laptop bag, I have not found any major flaws except the price maybe. I love the fact that it has a lot of various small pockets all over the bag and even a small compartment for a rain coat that is included. If it starts raining y...
0%
gideontech.com
Updated:
2011-08-03 07:52:21
1075 Targus is a company that is well known for their bags and backpacks as well as security items for laptops. I recently purchased a new laptop that has a 17" screen, and until today I really had not been taking it out of the house. This is mostly b...
Good Hold up to a 17" laptop Space... lots of space Belt to save shoulders Solid...
Bad Too easy to get carried away and overload...
Bottom line Targus is a company that is well known for their bags and backpacks as well as security items for laptops. I recently purchased a new laptop that has a 17" screen, and until today I really had not been taking it out of the house. This is mostly b...
95%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 11 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)