- - 120 GB 3.5" 7200 RPM Ultra-ATA/133
- - Storage drive buffer size: 8 MB
- - 22.4 oz (635 g)
SP1213N - 120GB Ultra ATA 3.5" 133 MB/S 7200RPM 8MB
To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.
- Formatted Capacity = 120GB.
- Ultra ATA-133 Compatible.
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Device Configuration Overlay Feature Set.
- Multi-Burst On-The-Fly Error Correction.
- NoiseGuard™.
- SilentSeek™.
Samsung Spinpoint P 120GB Ultra ATA Hard Drive, 3.5", 120 GB, 7200 RPM
Samsung Spinpoint P 120GB Ultra ATA Hard Drive. HDD size: 3.5", HDD capacity: 120 GB, HDD speed: 7200 RPM