- - 160 GB 3.5" 7200 RPM Serial ATA
- - HDD
- - Storage drive buffer size: 8 MB
- - 22.4 oz (635 g)
160GB, Serial ATA, 3.5", 150MB/s, 7200RPM, 8MB
The parallel interface, Ultra ATA, in most of today's desktop storage systems is now facing its limit. The Parallel ATA interface has been in use as the standard legacy storage device for individual users for over 17 years. Samsung has adopted the new interface, Serial ATA, and will continue to launch products with SATA interface for years to come.
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal.
- Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Queuing Feature Set.
- ATA Power-Up In Standby Feature Set.
- ATA Device Configuration Overlay Feature Set.
- Multi-Burst On-The-Fly Error Correction.
- NoiseGuard™.
- SilentSeek™.
- Hot-Plug & Hot-Swap capable.
Samsung Spinpoint P SP1614C, 3.5", 160 GB, 7200 RPM
Samsung Spinpoint P SP1614C. HDD size: 3.5", HDD capacity: 160 GB, HDD speed: 7200 RPM