location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C710N Color 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C710N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62430101
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:08:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C710N Color 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 1200 DPI
  • - 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 530 sheets
  • - Internal memory: 256 MB Built-in processor 700 MHz
Guarantee: Printer: 1-Year limited with Overnight Exchange.
Digital LED Printheads: 5-Year limited warranty.
Long product name OKI C710N Color 600 x 1200 DPI :
The short editorial description of OKI C710N Color 600 x 1200 DPI

C710n LED Color Printer, 120V (Multilingual)
More>>>
Short summary description OKI C710N Color 600 x 1200 DPI:
This short summary of the OKI C710N Color 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C710N, Laser, Color, 600 x 1200 DPI, 32 ppm, Duplex printing, Network ready

Long summary description OKI C710N Color 600 x 1200 DPI:
This is an auto-generated long summary of OKI C710N Color 600 x 1200 DPI based on the first three specs of the first five spec groups.

OKI C710N. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:37:48
Uk has collected 5 expert reviews for OKI C710N Colour 600 x 1200 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-10-04 01:37:48
Large workgroups looking for high-speed colour printing are spoilt for choice but Oki's latest C710 LED printers aim to rock the boat by delivering fast print speeds and top quality but in a compact, space-saving chassis. The base C710n on review only...
Bottom line A compact workgroup colour laser suited to high volume colour and mono printing but delivers average photo quality...
67%
expertreviews.co.uk
Updated:
2011-10-04 01:37:48
Okis new C710n is an A4 colour laser printer thats aimed at the speed-hungry business printing market. Its rated at an impressive 30 pages per minute for colour and 32 for black and white, which would make it a superb workgroup device...
80%
pcauthority.com.au
Updated:
2011-11-05 16:31:08
Large workgroups looking for high-speed colour printing are spoilt for choice, but Oki’s latest C710 LED printers aim to rock the boat by delivering fast print speeds and top quality in a compact, space-saving chassis. The base C710n on review only wei...
Bottom line A compact workgroup laser suited to high-volume colour and mono printing, but delivering average photo quality...
67%
trustedreviews.com
Updated:
2015-06-25 07:58:26
OKI's C710dn is a workgroup colour LED printer, designed for reasonably heavy use with five or six people sharing the machine. It can be connected by Ethernet, USB or parallel ports and comes complete with a duplexer for double-sided print. The C710dn is...
80%