location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Accu D500 Li-Polymer Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu Samsung D500 Li-Polymer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3078B
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung Accu D500 Li-Polymer Battery :
The short editorial description of Samsung Accu D500 Li-Polymer Battery

Accu Samsung D500 Li-Polymer, 1200 mAh
More>>>
Samsung Accu D500 Li-Polymer Battery:
The official marketing text of Samsung Accu D500 Li-Polymer Battery as supplied by the manufacturer

-Advanced lithium-polymer technology delivers long-lasting, rechargeable power
-Ultra lightweight design minimizes phone weight
-Excellent as a replacement or spare in case of emergency
-Recharges with no memory effect like NiCad batteries
-Compatible with Samsung D500

Short summary description Samsung Accu D500 Li-Polymer Battery:
This short summary of the Samsung Accu D500 Li-Polymer Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Accu D500 Li-Polymer, Battery, 1200 mAh, 3.6 V, Samsung D500

Long summary description Samsung Accu D500 Li-Polymer Battery:
This is an auto-generated long summary of Samsung Accu D500 Li-Polymer Battery based on the first three specs of the first five spec groups.

Samsung Accu D500 Li-Polymer. Product type: Battery, Battery capacity: 1200 mAh, Battery voltage: 3.6 V. Compatible products: Samsung D500

Features
Product type *
Battery
Battery capacity
1200 mAh
Features
Battery voltage
3.6 V
Other features
Compatible products
Samsung D500