location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG511U Wireless PC-kaart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG511UFS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - 108 Mbit/s
  • - Internal Component for: Laptop
Guarantee: 1 year
Long product name NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s :
The short editorial description of NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s

Double 108 Mbps Wireless PC Card
More>>>
NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s:
The official marketing text of NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s as supplied by the manufacturer

Key Benefits

Take the fast lane and avoid interference with 16 channels free from neighboring G networks, 2.4GHz cordless phones, and microwave ovens
Two 108 Mbps streams available to choose from, a 108 Mbps and a Double 108 Mbps
Smart Wizard™ Install Assistant to make setup quick and easy
Supports all major operating systems

Achieve two wireless networks in one!
NETGEAR's Double 108 Mbps Wireless PC Card injects dynamic force into your home or small office notebook PC. When used with a WGU624 Double 108 Mbps Wireless Firewall Router, you can access both a normal 108 Mbps network, as well as a private 108 Mbps network, free from interference by other neighboring wireless traffic. The second wireless network acts as a "carpool lane", free from other traffic and thus suitable for applications such as video streaming. In addition, new XR technology can achieve range up to 3X greater than 802.11g. What's more, installation is simple - in fewer than five mouse clicks, Smart Wizard™ Install Assistant has you up and running full speed ahead.

Super Fast
Energizes your network with blazing 108 Mbps performance on each of two individual streams. When two WG511U adapters are used with a WGU624 router, the combined throughput of both can be up to twice that of a similar two-PC setup with single 108 Mbps Wireless Router. One stream can be used for normal internet surfing, while the "Double 108" stream can be used as a special additional network for your premium applications. XR Range technology allows range up to 3X greater that typical 802.11g wireless networks

Hassle Free
The Smart Wizard™ Install Assistant makes setup quick, simple, and painless. Fully backward compatible and interoperable with 802.11b and 802.11g networks, a user can choose between "b", "g", 108 Mbps "g", or "Double 108 Mbps" modes.

Short summary description NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s:
This short summary of the NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WG511U Wireless PC-kaart, Internal, Wireless, 108 Mbit/s

Long summary description NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s:
This is an auto-generated long summary of NETGEAR WG511U Wireless PC-kaart Internal 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WG511U Wireless PC-kaart. Internal. Connectivity technology: Wireless. Maximum data transfer rate: 108 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
108 Mbit/s
Ethernet LAN
No
Full duplex
Yes
Data link protocols
802.11g & 802.11b
Design
Component for *
Laptop
Design
Internal *
Yes
Antenna design
Internal
System requirements
Compatible operating systems
Windows 98, 2000, Me, XP
Weight & dimensions
Weight
1.62 oz (46 g)
Other features
Dimensions (WxDxH)
4.69 x 2.13 x 0.236" (119 x 54 x 6 mm)
Brand Image Article code product Stock Price from
USRobotics

USRobotics Kit: 3x Wireless MAXg PC Card 125 Mbps Internal 125 Mbit/s
(show image)
USR805411A?KIT Kit: 3x Wireless MAXg PC Card 125 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics Wireless MAXg PC Card 125 Mbps Internal 125 Mbit/s
(show image)
USR805411A Wireless MAXg PC Card 125 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics 125 Mbps Wireless MAXg PC Card Internal 125 Mbit/s
(show image)
USR805411 125 Mbps Wireless MAXg PC Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)