location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-D500 Silver 3.49 oz (99 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-D500 Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D500MSA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-D500 Silver 3.49 oz (99 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Samsung SGH-D500 Silver 3.49 oz (99 g) :
The short editorial description of Samsung SGH-D500 Silver 3.49 oz (99 g)

Samsung SGH-D500 Silver
More>>>
Samsung SGH-D500 Silver 3.49 oz (99 g):
The official marketing text of Samsung SGH-D500 Silver 3.49 oz (99 g) as supplied by the manufacturer

Experience the dynamic 96 MB memory, 1.3-megapixel camera, 262,144-colour TFT-LCD display, MP3 player, 64 polyphonic ring tones and Bluetooth in a phone of highest class and quality.
96 MB dynamic memory all the space you need
With its dynamic 96 MB, the D500 has the capacity to save, send and receive your data. You can either save up to 1,000 one-megapixel pictures, or up to 60 minutes of video/speech recording, or up to 20 MP3 songs.
Perfect connectivity for successful business
Synchronize your data with the D500 in seconds. Bluetooth, USB and SyncML DS make it easy to connect to other phones, PDAs, laptops, PCs, printers and, of course, to Samsungs Bluetooth accessories, and to exchange data, pictures and video clips.
The mobile phone for every situation
With the D500 e-mail client, you can take your office with you everywhere you go. The 1.3-megapixel camera with an LED flash takes brilliant pictures and video clips that are great to watch on the incredible 262,144-colour TFT-LCD display.
Samsung Bluetooth accessories set your hands free
With the Bluetooth headset and the Bluetooth car kit from Samsung, you can have both hands free, making talking effortless and enabling you to stay connected anywhere, any time, and in any situation.

Short summary description Samsung SGH-D500 Silver 3.49 oz (99 g):
This short summary of the Samsung SGH-D500 Silver 3.49 oz (99 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-D500 Silver, 176 x 220 pixels, Bluetooth, Silver

Long summary description Samsung SGH-D500 Silver 3.49 oz (99 g):
This is an auto-generated long summary of Samsung SGH-D500 Silver 3.49 oz (99 g) based on the first three specs of the first five spec groups.

Samsung SGH-D500 Silver. Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion). Weight: 3.49 oz (99 g). Product color: Silver

Design
Product color *
Silver
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Memory
Internal memory
128 MB
Camera
Rear camera resolution
1.3
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
3.49 oz (99 g)
Width
3.68" (93.5 mm)
Depth
1.8" (45.7 mm)
Height
0.925" (23.5 mm)
Phone features
Java technology
Yes
Direct printing
No
Other features
Interface
USB, SyncML
Operating frequency
GSM 900/1800/1900
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:16:04
Uk has collected 20 expert reviews for Samsung SGH-D500 Silver 99 g and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-15 23:16:03
Samsung's D500 has been around for a while now, but its price has fallen dramatically. It was a good phone when it cost several hundred pounds, and it's now a bargain at just £90. It's a small, slide-open handset with one large colour screen. When in sta...
100%
goodgearguide.com.au
Updated:
2013-11-15 23:16:03
Before the release of this phone, Samsung were not renowned for their mobiles, but in the producing D500, they have clearly put themselves on the map with a smart, savvy handset packed with features and topped off by a great design.
80%
T3.com
Updated:
2013-11-15 23:16:04
Phones just shouldnt be this sexy, but damn it - Samsungs done it. From the sensual black finish to the effortlessly smooth, spring-loaded slide, the D500 simply oozes sex appeal, and it certainly isnt ashamed to show it. Just look at that gorgeou...
80%
pocket-lint.com
Updated:
2013-11-15 23:16:04
Like American Expresss Centurion black credit card, we guess that you might want one of these...
90%
mobi101.com
Updated:
2013-11-15 23:16:03
More and more Samsung models come in slider form: these include SGH-D410, SGH-E800, SGH-E630 and business-class phone SGH-D500 that were going to review. But in our opinion, it cant be called pure business-class phone. Because of its style it perfe...
0%
hardwarezone.com.sg
Updated:
2013-11-15 23:16:03
The SGH-D500 delivers the latest multimedia and imaging technology in a compact and elegant soft-touch slide up design. Small it may be but you will find a bevy of impressive features hidden underneath its elegant facade.
90%
gsmarena.com
Updated:
2013-11-15 23:16:04
Just name the key features: Bluetooth, MP3 player, very good megapixel camera, huge memory, and excellent display? Thats Samsung D500 - the first Samsung phone, which will satisfy also the technically demanding users. This phone is Samsungs correction of...
0%
mobile-review.com US
Updated:
2013-11-15 23:16:04
Review Samsung D500 camera>>>...
0%