location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E800 Silver 3 oz (85 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E800 Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E800ESA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-E800 Silver 3 oz (85 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1100 mAh
Long product name Samsung SGH-E800 Silver 3 oz (85 g) :
The short editorial description of Samsung SGH-E800 Silver 3 oz (85 g)

Samsung SGH-E800 Silver
More>>>
Samsung SGH-E800 Silver 3 oz (85 g):
The official marketing text of Samsung SGH-E800 Silver 3 oz (85 g) as supplied by the manufacturer

Compact & Stylish Slide-Up Design
Samsungs E800 is an amazing phone with a refined slide design, which fits comfortably in your hand. The semi-automatic slide allows you to open the phone quietly, smoothly and with very little effort. Samsungs new sliding camera phone offers unparalleled convenience of use. With its sleek & clean design it's one phone that's here to stay.


VGA Camera with Flash
With the built-in VGA Camera, the Samsung E800 allows you to shoot the clearest of images, anytime, anywhere. Take a close look at another advanced technology masterpiece created by Samsung.


Speaker Phone
The integrated speakerphone incorporates a state-of-the-art echo cancellation technology and incorporates both noise cancellation and voice clarity functions to let you speak more freely on the fly or in the car. They'll always be able to hear you loud and clear.


Background Noise Sensitivity
You can talk in the midst of a crowd and the phone will automatically increase the volume and clarity of the incoming call to make it more audible.
Even better than simply raising the volume on your phone, the E800 automatically senses the volume around you to enhance your conversation and keep you from having to run out of the room.


Noise Cancellation Functionality
The first phone in the world to have this innovative technology, the E800 actually suppresses excess ambient noise from around the person speaking so that the person receiving a call can hear the caller loud and clear. The sounds of others will never prevent you from hearing your callers.


64 Poly Ringtones
64 Polyphonic ringtones will make your calls ring through with unmistakable clarity and great sound to boot. This best in the market sound will make the difference between you and the rest all the more audible.


Get Personal with Photo Caller ID
Now you can see who's calling you by his or her very own photo.
With the image saved in your phone, you can view the image of the person calling you, before you answer the call.
The Samsung E800s Photo Caller ID function provides you with the convenience of using your picture files in ways that are impossible with other mobile phones.


65,536 Color TFT LCD
As usual, Samsung leads the way in mobile display quality. The display of the E800 will astounded you with its vivid colors and distinctive class. With its 65,536 color TFT screen the quality of the VGA pictures will come out in true force.
The screen of the display lets the message come through in vivid life and lets you view your multimedia messages in bright delight.


MMS
Just shoot it and send it along with Samsungs Multimedia solution, MMS.
Multimedia Messaging Service was developed from SMS and makes it possible
to send message with a combination of text, voice, music, and images to other
MMS capable mobile phones. Make multimedia communication your message to
the world as you discover a new way to tell your story.


JAVA
Make your free time more relaxing with a bit of mobile entertainment.
The Samsung E800s Java™ based games bring the challenges to you. Enjoy the embedded games and download new Java™ based games for more amusement.
The Java™ capabilities allow you to download programs from wide variety of
Java™ applications - more than just games. You can use the E800 to let you access travel and other information from a variety of websites or download dedicated email programs to view you emails away from your desk.

Short summary description Samsung SGH-E800 Silver 3 oz (85 g):
This short summary of the Samsung SGH-E800 Silver 3 oz (85 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E800 Silver, 128 x 160 pixels, 0.3 MP, 1100 mAh, Silver

Long summary description Samsung SGH-E800 Silver 3 oz (85 g):
This is an auto-generated long summary of Samsung SGH-E800 Silver 3 oz (85 g) based on the first three specs of the first five spec groups.

Samsung SGH-E800 Silver. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 130 h. Weight: 3 oz (85 g). Product color: Silver

Design
Product color *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colors
65536 colors
Memory
Flash card support *
No
Internal memory
22 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1100 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
130 h
Weight & dimensions
Weight *
3 oz (85 g)
Width
1.77" (45 mm)
Depth
0.925" (23.5 mm)
Height
3.43" (87 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, To-do list
Java technology
Yes
Direct printing
No
Other features
Operating frequency
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:56:02
Uk has collected 6 expert reviews for Samsung SGH-E800 Silver 85 g and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
T3.com
Updated:
2013-11-15 22:56:02
Coca-Cola, Dyson, the iPod, Wonderbras - you name it; when someone comes up with a good idea, you can bet your life assurance that someone else will rip it off. In this case, its last years hugely innovative and ridiculously cute Siemens SL55 (T3 8...
40%
iMobile.com.au
Updated:
2013-11-15 22:56:02
Overview IntroductionSamsung?s second slider phone, the SGH-E800, has hit our shores, and no doubt it?s going to create its own niche in the market. Phones utilising the slider form-factor are few and far between, and they are likely to appear more ra...
0%
pocket-lint.com
Updated:
2013-11-15 22:56:02
This a sexy little number, but not without its drawbacks and problems...
70%
v3.co.uk
Updated:
2013-11-15 22:56:02
A small but well featured mobile phone...
60%