location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2250 laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2250 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2250 laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 20 ppm
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 166 MHz
Guarantee: 2 years on-site
Long product name Samsung ML-2250 laser printer 1200 x 1200 DPI :
The short editorial description of Samsung ML-2250 laser printer 1200 x 1200 DPI

Samsung ML-2250
More>>>
Samsung ML-2250 laser printer 1200 x 1200 DPI:
The official marketing text of Samsung ML-2250 laser printer 1200 x 1200 DPI as supplied by the manufacturer

Print speeds up to 22 ppm combine with fast USB 2.0 and IEEE-1284 parallel ports and a high-capacity 250-sheet cassette to make quick work of large documents. A high-resolution 1200 x 1200 dpi laser print engine delivers professional-quality documents. And an attractive design, small footprint and unbeatable price make your decision easy.

Short summary description Samsung ML-2250 laser printer 1200 x 1200 DPI:
This short summary of the Samsung ML-2250 laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2250, Laser, 1200 x 1200 DPI, 20 ppm

Long summary description Samsung ML-2250 laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung ML-2250 laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung ML-2250. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
1
Page description languages *
IBM Proprinter
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Processor frequency
166 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
22 lbs (10 kg)
Dimensions (WxDxH)
14.1 x 17.8 x 10.9" (358 x 452 x 278 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:34:13
Uk has collected 7 expert reviews for Samsung ML-2250 laser printer 1200 x 1200 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 03:34:06
Samsungs ML-2250 is iPod-white, which makes a pleasant change from the drab beige favoured by many peripheral manufacturers. Its bigger than many entry-level mono lasers and looks particularly straight-edged. The ML-2250 takes a single 5,000-page-...
100%
itreviews.com
Updated:
2011-10-04 03:34:07
budget laser printer for home or office: Its hard to believe the prices of mono laser printers; not because theyre high, but because you get a lot of printer for not a lot of money. By browsing round the Web, this Samsung ML-2250...
0%
trustedreviews.com
Updated:
2011-10-04 03:34:09
When we get a printer in for review, we usually read through its specifications from the manufacturer's website and check typical street prices through a price comparator, like Kelkoo or PriceRunner. We were impressed to see the ML-2250, a printer with an...
80%
pcmag.com
Updated:
2011-10-04 03:34:10
The Samsung ML-2250 is for heavy-duty personal use. Its faster than most personal monochrome lasers, text output is among th Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 22 ppm...
80%
Bjorn3d.com
Updated:
2011-10-04 03:34:13
A few months ago, I reviewed the Samsung ML-1740 laser printer. Today, I am looking at the big brother to that printer, the Samsung ML-2250. This printer actually comes in two versions, the 2250, which is the basic printer, and the 2251N, which is the...
Good bull; Cost of printer, • Speed, • Low Noise, • 1 year Warranty...
Bad bull; No included USB Cable...
Bottom line The ML-2250 is a good printer just like its little brother the ML1740. The things that make this printer stand out and make it worth the extra money is the speed over the 1740 and the 1200x1200 DPI. Since I pointed out earlier that the review unit is...
80%
Country Distributor
United Kingdom 1 distributor(s)